location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Personal Radio WALKMAN SRF-M37L Silver Digital

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Personal Radio WALKMAN SRF-M37L Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFM37LS
Category
An apparatus for receiving radio programmes.
Radios
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2019 11:56:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Personal Radio WALKMAN SRF-M37L Silver Digital :
The short editorial description of Sony Personal Radio WALKMAN SRF-M37L Silver Digital

Personal Radio WALKMAN SRF-M37L Silver
More>>>
Sony Personal Radio WALKMAN SRF-M37L Silver Digital:
The official marketing text of Sony Personal Radio WALKMAN SRF-M37L Silver Digital as supplied by the manufacturer

3-band digital tuning Radio WALKMAN with clock and hold function.

Features:
- Digital FM/MW/LW tuner WALKMAN
- 24 presets
- 6 direct buttons
- Integrated digital clock
- Operates on 2 AAA size batteries

Short summary description Sony Personal Radio WALKMAN SRF-M37L Silver Digital:
This short summary of the Sony Personal Radio WALKMAN SRF-M37L Silver Digital data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Personal Radio WALKMAN SRF-M37L Silver, Personal, Digital, 87.5 - 108 MHz, 531 - 1602 kHz, Silver, Ferrite / Cord

Long summary description Sony Personal Radio WALKMAN SRF-M37L Silver Digital:
This is an auto-generated long summary of Sony Personal Radio WALKMAN SRF-M37L Silver Digital based on the first three specs of the first five spec groups.

Sony Personal Radio WALKMAN SRF-M37L Silver. Radio type: Personal, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Product colour: Silver, Antenna type: Ferrite / Cord. Battery life (max): 35 h, Battery type: AAA. Weight: 94 g. Dimensions (WxDxH): 83 x 32 x 63 mm, Connectivity technology: Wired

Radio
Radio type *
Personal
Tuner type *
Digital
FM band range
87.5 - 108 MHz
AM band range
531 - 1602 kHz
Features
Product colour *
Silver
Antenna type
Ferrite / Cord
Battery
Battery life (max)
35 h
Battery type
AAA
Weight & dimensions
Weight
94 g
Other features
Dimensions (WxDxH)
83 x 32 x 63 mm
Connectivity technology
Wired