location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Video Recorder SLV-SE740 VHS Recorder Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLV-SE740
Category
Also known as a VCR, this is is an electro-mechanical device that records analog audio and analog video from broadcast television on a removable, magnetic tape videocassette.
Video Cassette Recorders (VCR)
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR) :
The short editorial description of Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR)

Video Recorder SLV-SE740 VHS Recorder Silver
More>>>
Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR):
The official marketing text of Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR) as supplied by the manufacturer

A highly affordable NICAM stereo Video Recorder with Video Plus+ for easy programming

- Smart Trilogic
- Flash Rewind (60 sec.,180 min. tape)
- Auto Long Play
- ShowView ( VIDEO Plus+)
- VPS/ PDC

Short summary description Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR):
This short summary of the Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Video Recorder SLV-SE740 VHS Recorder Silver, 3.1 kg, 430 x 255 x 96 mm, 17 W, 1.3 W, AC 220-240V, Nicam

Long summary description Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR):
This is an auto-generated long summary of Sony Video Recorder SLV-SE740 VHS Recorder Silver video cassette recorder (VCR) based on the first three specs of the first five spec groups.

Sony Video Recorder SLV-SE740 VHS Recorder Silver. Weight: 3.1 kg, Dimensions (WxDxH): 430 x 255 x 96 mm. Power consumption (typical): 17 W, Power consumption (standby): 1.3 W, Power requirements: AC 220-240V. Audio system: Nicam

Technical details
Product colour
Silver
I/O ports
2nd Scart, Additional Audio Out, In / Decoder, RF In/Out, Scart
Remote control included
Yes
Video heads quantity
4
Playback formats
SP, LP, SLP
Weight & dimensions
Weight
3.1 kg
Dimensions (WxDxH)
430 x 255 x 96 mm
Power
Power consumption (typical)
17 W
Power consumption (standby)
1.3 W
Power requirements
AC 220-240V
Audio
Audio system
Nicam
Brand Image Product code Product Stock Price from
Sony Video Stereo SLV-SE740DS video cassette recorder (VCR) Silver Sony Video Stereo SLV-SE740DS video cassette recorder (VCR) Silver
(show image)
SLVSE740DS Video Stereo SLV-SE740DS 0.00
(excl. VAT)
0 (incl. VAT)