location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SDX1-25C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDX1-25C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX125CN
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 13:00:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SDX1-25C :
The short editorial description of Sony SDX1-25C

AIT1 Cartridge 25 50GB 170m single pack
More>>>
Short summary description Sony SDX1-25C:
This short summary of the Sony SDX1-25C data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SDX1-25C, Blank data tape, 65 GB, AIT, 5 - 45 °C, 20 - 80%, 5 - 32 °C

Long summary description Sony SDX1-25C:
This is an auto-generated long summary of Sony SDX1-25C based on the first three specs of the first five spec groups.

Sony SDX1-25C. Product type: Blank data tape, Compressed capacity: 65 GB, Film type: AIT. Tape size: 8 mm, Tape length: 170 m, Tape thickness: 7 µm. Dimensions (WxDxH): 95 x 62.5 x 15 mm, Total storage capacity: 25 GB, Recording technology: AIT-1

Country Distributor
United Kingdom 1 distributor(s)