location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Flatpanel LCD. SDM-S204E Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-S204EB
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels :
  • - 50.8 cm (20")
  • - 1600 x 1200 pixels
  • - 250 cd/m² 500:1
  • - 58 W
Warranty: Parts and Labour Warranty - 3 year
Long product name Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels :
The short editorial description of Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels

Professional Flatpanel LCD SDM-S204E. 20" TFT LCD, 16ms, 250 cd/m2, 500:1, DVI-D/ HD15. Black
More>>>
Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels:
The official marketing text of Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels as supplied by the manufacturer

SDM-S204E Black.



The ultimate Prosumer model for space-intensive applications!



- Big native resolution (1600x1200) combined with great response time (16ms)

- Slim bezel display - allowing to put multiple screens easily next to each other (screen-stacking)

- Advanced ECO-mode provides a better user-experience

- Ergonomical height adjustable stand for optimal viewing (adjustable over 10 centimeters)

- 20" TFT LCD with an astonishingly anti-reflective screen to ensure maximum protection to your eyes

- Unsurpassed colour quality - user defined settings like Gamma Control and sRGB

- Sliding back cover to keep your desk tidy and without cables

- Swivel stand to easily share content

- TCO'03 compliant for Gray model / TCO'99 for Black model

Short summary description Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels:
This short summary of the Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Professional Flatpanel LCD. SDM-S204E Black, 50.8 cm (20"), 1600 x 1200 pixels, LCD, Black

Long summary description Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels:
This is an auto-generated long summary of Sony Professional Flatpanel LCD. SDM-S204E Black 50.8 cm (20") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Sony Professional Flatpanel LCD. SDM-S204E Black. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 1200 pixels. Display: LCD. Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display number of colours *
16.78 million colours
Pixel pitch
0.255 x 0.255 mm
Horizontal scan range
28 - 92 kHz
Vertical scan range
48 - 85 Hz
Viewable size, horizontal
40.8 cm
Viewable size, vertical
30.6 cm
Design
Product colour *
Black
Certification
CE, CSA C22.2, cUL, EMKOs, GOST, International Energy Star Program, ISO-13406-2 (class 2), ISO-9241-3, -8, MEEI, PC2001 "Designed for Windows", PCBC, SIQ, TÜV Rheinland Ergonomie, TÜV Rheinland GS, UL
Ports & interfaces
I/O ports
DVI-D Connector - 1 HD15 Connector - 2
Ergonomics
Swivel angle range
175
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
44 cm
Depth (without stand)
23.2 cm
Height (without stand)
37.8 cm
Weight (without stand)
8.2 kg
Other features
Display
LCD
Power requirements
AC Power
Recommended resolution
1600 x 1200 @ 60 Hz
Power management
International Energy Star, VESA DPMS
Country Distributor
United Kingdom 1 distributor(s)