location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Silver HS Series Display, XBRITE™ LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-HS75PS show
Show alternative article codes used in the online market place
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels :
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 420 cd/m² 600:1
  • - 45 W
Warranty: 3 years (Parts, Labor, Backlight)
Long product name Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels

17" HS-Series Computer Display With XBRITE™ LCD Technology, Silver
More>>>
Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

- High-speed performance for gaming, video and multimedia. High brightness, superior contrast and lightning fast-video response time all combine to deliver exceptional video and still image picture quality.
- Digital and analog inputs. Digital inputs and included cable ensure plug-and-play connectivity to most major brand digital video sources.
- Uncompromising design – Slender rising design gives you the option of small or zero footprint with wall-mountability.
- Simple Set-up. Connect and go! Sony’s automatic image adjustment feature optimizes your display’s performance instantly.

Stylish 17" X-black LCD display with SXGA 1280x1024 resolution.

- X-Black LCD technology delivers photos and video with true-to-life intensity Vivid video game animation pulls you into the action
- 8 millisecond response time for ultra high quality video playback video editing and gaming
- Wall mountable for extra flexibility in screen location
- Eye-catching "Rising Design" looks good in any room
- Super high brightness (420cd/m²) high contrast & fast screen refresh - for superior image quality and precision

Short summary description Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 17" Silver HS Series Display, XBRITE™ LCD, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Sony 17" Silver HS Series Display, XBRITE™ LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
420 cd/m²
Response time
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
28 - 80 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Tilt angle range
0 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
388 mm
Depth (with stand)
205.8 mm
Height (with stand)
382.5 mm
Weight (with stand)
5 kg
Other features
Display
LCD
Display viewable area (HxV)
337.9 x 270.3 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Uk has collected 1 expert review for Sony 17" Silver HS Series Display, XBRITE™ LCD 43.2 cm (17") 1280 x 1024 pixels and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%
Brand Image Product code Product Stock Price from
Sony 17" HS-Series Computer Display, XBRITE™ LCD, Black 43.2 cm (17") 1280 x 1024 pixels Sony 17" HS-Series Computer Display, XBRITE™ LCD, Black 43.2 cm (17") 1280 x 1024 pixels
(show image)
SDM-HS75PB 17" HS-Series Computer Display, XBRITE™ LCD, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)