location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SA-VE835ED speaker set 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA-VE835ED
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA-VE835ED show
Show alternative article codes used in the online market place
Category :
Collection of speakers in a home audio system.
Speaker Sets
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2019 08:42:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SA-VE835ED speaker set 5.1 channels :
The short editorial description of Sony SA-VE835ED speaker set 5.1 channels

SA-VE835ED Complete AV Satellite Speaker Package
More>>>
Sony SA-VE835ED speaker set 5.1 channels:
The official marketing text of Sony SA-VE835ED speaker set 5.1 channels as supplied by the manufacturer

Top-of-the-Range ‘Pascal’ Speaker System including ED tweeters and a 200W active subwoofer

Short summary description Sony SA-VE835ED speaker set 5.1 channels:
This short summary of the Sony SA-VE835ED speaker set 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SA-VE835ED, 5.1 channels, 140 W, 1.3 kg, 90 x 147 x 182 mm

Long summary description Sony SA-VE835ED speaker set 5.1 channels:
This is an auto-generated long summary of Sony SA-VE835ED speaker set 5.1 channels based on the first three specs of the first five spec groups.

Sony SA-VE835ED. Audio output channels: 5.1 channels, Peak Music Power Output (PMPO): 140 W. Weight: 1.3 kg, Dimensions (WxDxH): 90 x 147 x 182 mm

Performance
Peak Music Power Output (PMPO)
140 W
Audio output channels *
5.1 channels
Weight & dimensions
Weight
1.3 kg
Dimensions (WxDxH)
90 x 147 x 182 mm
Technical details
Frequency range
24 - 70.000 Hz
Speakers
Satellite Speaker System
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:55:28
Uk has collected 1 expert review for Sony SA-VE835ED speaker set 5.1 channels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%