This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 160GB HDD/DVD-recorder DVD recorder Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB HDD/DVD-recorder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX825S show
Show alternative article codes used in the online market place
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony 160GB HDD/DVD-recorder DVD recorder Silver:
This short summary of the Sony 160GB HDD/DVD-recorder DVD recorder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 160GB HDD/DVD-recorder, 12-bit/108MHz, MP3, 160 GB, DVD-R/DVD+R/DVD-RW/DVD+RW

Long summary description Sony 160GB HDD/DVD-recorder DVD recorder Silver:
This is an auto-generated long summary of Sony 160GB HDD/DVD-recorder DVD recorder Silver based on the first three specs of the first five spec groups.

Sony 160GB HDD/DVD-recorder. Video D/A Converter (DAC): 12-bit/108MHz. Audio formats supported: MP3. HDD capacity: 160 GB. Optical disc recording: DVD-R/DVD+R/DVD-RW/DVD+RW

Video
Video D/A Converter (DAC)
12-bit/108MHz
File formats
Audio formats supported
MP3
Ports & interfaces
HDMI ports quantity *
1
S-Video inputs quantity
1
S-Video outputs quantity
1
Ports & interfaces
SCART ports quantity
2
Technical details
Device type *
DVD recorder
Product colour
Silver
Hard drive
HDD capacity
160 GB
Other features
Optical disc recording
DVD-R/DVD+R/DVD-RW/DVD+RW
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:01:14
Uk has collected 1 expert review for Sony 160GB HDD/DVD-recorder DVD recorder Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%