location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Recorder RDR-HX510S Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Recorder RDR-HX510S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX510S
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD Recorder RDR-HX510S Silver :
The short editorial description of Sony DVD Recorder RDR-HX510S Silver

RDR-HX510S - Best Picture Quality DVD Recorder with HDD : 80 GB
More>>>
Sony DVD Recorder RDR-HX510S Silver:
The official marketing text of Sony DVD Recorder RDR-HX510S Silver as supplied by the manufacturer

-High Picture Quality : HQ+ recording and Dynamic VBR dubbing using HDD.
Chasing Playback.
-Pause Live TV.
-Sophisticated GUI and Quick Response GUI.
-Compatible with +R double layer disc ( 8.5 GB Disc ).
-D-Matrix Noise Reduction System.
-Intelligent Scene Chaptering & Visual Search ( HDD & DVD-RW VR Mode ).
-Fast Playback with Sound ( HDD ) : x1.5.
-High Speed Dubbing : Up to x64 ( x8 Drive ).
-VIDEO + and VPS/PDC
-A/V Synchro and STB Synchro REC.
-Automatic Program Naming of your recorded programmes ( names extracted from Teletext ).

Short summary description Sony DVD Recorder RDR-HX510S Silver:
This short summary of the Sony DVD Recorder RDR-HX510S Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Recorder RDR-HX510S, 12-bit/108MHz, 4.9 kg, 80 GB, 430 x 328 x 65 mm, -S-Video In/Out / Analog AV In/Out / Component Video Out; -2x Scart (1 including RGB in) & Digital...

Long summary description Sony DVD Recorder RDR-HX510S Silver:
This is an auto-generated long summary of Sony DVD Recorder RDR-HX510S Silver based on the first three specs of the first five spec groups.

Sony DVD Recorder RDR-HX510S. Video D/A Converter (DAC): 12-bit/108MHz. Weight: 4.9 kg. HDD capacity: 80 GB. Dimensions (WxDxH): 430 x 328 x 65 mm, I/O ports: -S-Video In/Out / Analog AV In/Out / Component Video Out; -2x Scart (1 including RGB in) & Digital...

Video
Video D/A Converter (DAC)
12-bit/108MHz
Technical details
Product colour
Silver
Weight & dimensions
Weight
4.9 kg
Hard drive
HDD capacity
80 GB
Other features
Dimensions (WxDxH)
430 x 328 x 65 mm
I/O ports
-S-Video In/Out / Analog AV In/Out / Component Video Out; -2x Scart (1 including RGB in) & Digital Audio Output;
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:32:12
Uk has collected 1 expert review for Sony DVD Recorder RDR-HX510S Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-09-05 02:32:12
When combined hard disk and DVD recorders first appeared they struggled to convince people they represented good value for money. But with prices dropping, consumers are starting to realise that such products arent merely aspirational. In fact, they...
Bottom line If theres one quibble we have about the RDR-HX510S its the price - you can buy cheaper models with equivalent specifications. However, we can appreciate that the Sony is a very high-quality model offering plenty of features. And its an absolute dre...
80%