location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PR312-D6A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PR312-D6A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PR312D6A
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 10:07:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony PR312-D6A :
  • - Rechargeable battery
  • - 1.4 V 145 mAh
  • - 6 pc(s)
Long product name Sony PR312-D6A :
The short editorial description of Sony PR312-D6A

Sounds Better, Lasts Longer! A Powerful New Force
More>>>
Sony PR312-D6A:
The official marketing text of Sony PR312-D6A as supplied by the manufacturer


Sony Zinc Air batteries strike a perfect balance between running time and performance, enabling customers to benefit from improved hearing for longer.

Perfect for Digital Hearing Aids : feature a high and stable voltage
to ensure steady sound output and avoid any interference
caused by low temperature or excessively noisy
environments.

Attractive Packaging: eye catching blister pack featuring
colour coding and bold product data to avoid mistakes in battery selection. The use of sturdy cardboard within the packaging ensures
excellent protection against unexpected drop.

Designed for Easy Handling: long tabs make it easy for users to
remove a battery from the pack, activate it,
then insert the battery into the hearing aid.

Short summary description Sony PR312-D6A:
This short summary of the Sony PR312-D6A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PR312-D6A, Rechargeable battery, 1.4 V, 6 pc(s), 145 mAh

Long summary description Sony PR312-D6A:
This is an auto-generated long summary of Sony PR312-D6A based on the first three specs of the first five spec groups.

Sony PR312-D6A. Battery type: Rechargeable battery, Battery voltage: 1.4 V, Number of batteries included: 6 pc(s)

Battery
Battery type *
Rechargeable battery
Battery voltage *
1.4 V
Battery
Battery capacity
145 mAh
Number of batteries included *
6 pc(s)