location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO TR1MP Cent900 256MB 30GB QWEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGTR1MPNL3
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.9 GHz
  • - 26.9 cm (10.6") 1280 x 768 pixels 5:3
  • - 0.25 GB
  • - 30 GB
  • - 5.5 h
Long product name Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB :
The long product name of Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO TR1MP - Centrino 900Mhz 256MB 30GB 10 6 inch *Onyx Black* TFT CD-RW DVD CCD Digitale Cam. Windows XP Pro (QW-EN)
More>>>
Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB:
The official description of Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Packed with features, yet light and travel-friendly, Sony VAIO Notebook Computers deliver performance for the way you live. Select one with your choice of available processors, hard drives, and memory capacities.

Short summary description Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB:
This short summary of the Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO TR1MP Cent900 256MB 30GB QWEN, 0.9 GHz, 26.9 cm (10.6"), 1280 x 768 pixels, 0.25 GB, 30 GB

Long summary description Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB:
This is an auto-generated long summary of Sony VAIO TR1MP Cent900 256MB 30GB QWEN 26.9 cm (10.6") 0.25 GB based on the first three specs of the first five spec groups.

Sony VAIO TR1MP Cent900 256MB 30GB QWEN. Processor frequency: 0.9 GHz. Display diagonal: 26.9 cm (10.6"), Display resolution: 1280 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 1.4 kg

Display
Display diagonal *
26.9 cm (10.6")
Display resolution *
1280 x 768 pixels
HD type
Not supported
Native aspect ratio
5:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
0.9 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
30 GB
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
Stereo 16-bit
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
4x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/Bluetooth
Ports & interfaces
I/O ports
USB, RJ-11, RJ-45, IEEE 1394
Software
Bundled software
Adobe Acrobat Reader 5.1, Adobe Photoshop Elements 2.0, Adobe Premiere 6.0 LE, BlueSpace NE, DVgate, EverQuest (link to website), HotKey Utility, Memory Stick Formatter, Network Smart Capture, Norton Antivirus installer, PictureGear Studio, QuickTime 5.0, PowerPanel, RealOne Player, SonicStage, Sony Notebook Setup, Sony Style Imaging (icon on desktop), UI Design Selector, VAIO Edit Components, VAIO Media, VAIO Web Phone, WinDVD for VAIO
Battery
Battery life (max)
5.5 h
Weight & dimensions
Width
270.4 mm
Depth
188.4 mm
Weight *
1.4 kg
Hard drive
Storage drive type
(Ultra ATA/100)
Other features
Type
Laptop
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT 26.9 cm (10.6") 0.25 GB DDR-SDRAM Intel® 855GM Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT 26.9 cm (10.6") 0.25 GB DDR-SDRAM Intel® 855GM
(show image)
PCG-TR1MP MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT 0.00
(excl. VAT)
0 (incl. VAT)