This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RW DRIVE I.LINK EXTERN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGA-DVRW1
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive :
The short editorial description of Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive

DVD-RW DRIVE I.LINK EXTERN NOT F C1MG R600MX R600MF. NS (MSD)
More>>>
Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive:
The official marketing text of Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive as supplied by the manufacturer

An extra internal or external drive can make all
the difference to your level of business success,
or your chances of enjoying the computing
experience even more. From high capacity hard
drives to high fidelity CD players, the choice is
yours. You just need the drive to succeed and
the will to make your selection.

i LINK DVD drive offers, Max reading:
DVD-ROM: 8x
DVD-R/DVD-RW/DVD+RW: 4x
CD-ROM/CD-R: 24x
Max writing
DVD-R/DVD-RW: 1x
CD-R: 16x
CD-RW: 10x

(It is not available as an accessory for the GRX616SK and GRX616SP.)i.LINK DVD-RW:
GRX Series
GRV Series
GRS Series
GRZ Series
GR Series
FX&F Series
NV Series
QR Series
X Series
VX Series
R600HM Series
R600 Series
Z600 Series
SRX Series
SR Series
N505&500 Series
C1MPG Series
C1 Series

Short summary description Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive:
This short summary of the Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-RW DRIVE I.LINK EXTERN, 24x, 10x, 16x, 10 - 80%, 5 - 35 °C, 400 MB/s

Long summary description Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive:
This is an auto-generated long summary of Sony DVD-RW DRIVE I.LINK EXTERN optical disc drive based on the first three specs of the first five spec groups.

Sony DVD-RW DRIVE I.LINK EXTERN. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 16x. Drive device, transfer rate: 400 MB/s. DVD write speed: 4x, DVD rewrite speed: 4x. DVD read speed: 4x

Design
Internal *
No
Writing speed
DVD write speed
4x
DVD rewrite speed
4x
CD write speed *
24x
CD rewrite speed
10x
Reading speed
DVD read speed
4x
CD read speed *
16x
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Drive device, transfer rate
400 MB/s