location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon 9200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
K
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-K415S
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon 9200 :
  • - 3.06 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
  • - AMD Mobility Radeon 9200
More>>>
Short summary description Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon 9200:
This short summary of the Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon 9200 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW, 3.06 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon 9200:
This is an auto-generated long summary of Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Mobility Radeon 9200 based on the first three specs of the first five spec groups.

Sony VAIO K415S 15.4" TFT 3.06GHz/60GB/512MB/DVD±RW. Processor frequency: 3.06 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon 9200. Weight: 3.7 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
3.06 GHz
Processor front side bus
533 MHz
Cache internal
1 MB
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
60 GB
Graphics
Discrete graphics card model *
AMD Mobility Radeon 9200
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
8x
CD read speed
24x
CD write speed
24x
Optical drive
CD rewrite speed
24x
Network
Wireless network support
Yes
Networking type
Wired, Wireless
Wireless compliance
IEEE 802.11b/g
Ports & interfaces
I/O ports
1x 4-pins i.LINK (IEEE1394), 400 Mbps 1x DC-ingang 1x Aansluiting voor hoofdtelefoon 1x Memory Stick Slot 1x Microfoon-aansluiting 1x Parallelle poort 1x RJ-11 directe poort (modem) 1x RJ-45 directe poort (netwerk) 3x USB-poort (aantal) 1x VGA-aansluiting voor monitor 1x PCMCIA-kaart Type I of II 1x AV-uit (voor Video-uit en Lijn uit)
Software
Bundled software
Adobe Acrobat Reader 6.0 Adobe Photoshop Elements 2.0 Adobe Premiere WinDVD 5.0 Microsoft Works 8.0 Norton Internet Security 2005 Adobe Acrobat Elements 6.0 Adobe Photoshop Album Starter Edition Norton Password Manager 2004 Record Now! 7.3
Weight & dimensions
Weight *
3.7 kg
Other features
Display
LCD
Compatible operating systems
Microsoft Windows XP Home Edition