location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NETWORK WALKMAN BLACK 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NETWORK WALKMAN BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E405B
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony NETWORK WALKMAN BLACK 0.512 GB :
The short editorial description of Sony NETWORK WALKMAN BLACK 0.512 GB

NETWORK WALKMAN BLACK 512MB FLASH MP3 ATRAC3 WALKMAN
More>>>
Sony NETWORK WALKMAN BLACK 0.512 GB:
The official marketing text of Sony NETWORK WALKMAN BLACK 0.512 GB as supplied by the manufacturer

Stylish Network WALKMAN with 512 MB internal flash memory featuring a 3-lines Organic EL display and a rechargeable battery.
Transfer up to 22 CD's onto the internal memory thanks to ATRAC3plus compression technology
Rechargeable (Lithium-Ion) battery with a stamina of up to 50 hours
Quick charge function: 3 minutes charging is sufficient for 3 hours playback time
Bright and clear 3-lines Organic EL display and a shuttle switch for easy navigation
SonicStage 3.0 software for easy music management and unlimited music transfers of your favorite tracks.

Short summary description Sony NETWORK WALKMAN BLACK 0.512 GB:
This short summary of the Sony NETWORK WALKMAN BLACK 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NETWORK WALKMAN BLACK, 0.512 GB, FM radio, 47 g, Black

Long summary description Sony NETWORK WALKMAN BLACK 0.512 GB:
This is an auto-generated long summary of Sony NETWORK WALKMAN BLACK 0.512 GB based on the first three specs of the first five spec groups.

Sony NETWORK WALKMAN BLACK. Total storage capacity: 0.512 GB. FM radio. Weight: 47 g. Product colour: Black

Design
Product colour *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
0.512 GB
Radio
FM radio *
Yes
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
47 g
Other features
Dimensions (WxDxH)
84.9 x 13.9 x 28.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:57:46
Uk has collected 3 expert reviews for Sony NETWORK WALKMAN BLACK 0.512 GB and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 00:28:01
Like the tiny 1GB NWE107, the 512MB NWE405 continues the Sony tradition of delivering very compact, flash-based music players with excellent battery life.
60%
Brand Image Product code Product Stock Price from
Sony NETWORK WALKMAN GREEN 0.512 GB Sony NETWORK WALKMAN GREEN 0.512 GB
(show image)
NW-E405G NETWORK WALKMAN GREEN 0.00
(excl. VAT)
0 (incl. VAT)
Sony NETWORK WALKMAN BLUE 0.512 GB Sony NETWORK WALKMAN BLUE 0.512 GB
(show image)
NW-E405L NETWORK WALKMAN BLUE 0.00
(excl. VAT)
0 (incl. VAT)