location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NETWORK WALKMAN SILVER 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NETWORK WALKMAN SILVER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E105S
Category :
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony NETWORK WALKMAN SILVER 0.512 GB :
The short editorial description of Sony NETWORK WALKMAN SILVER 0.512 GB

NETWORK WALKMAN SILVER 512MB FLASH MP3 ATRAC3 WALKMAN
More>>>
Sony NETWORK WALKMAN SILVER 0.512 GB:
The official marketing text of Sony NETWORK WALKMAN SILVER 0.512 GB as supplied by the manufacturer

Circular shaped Network WALKMAN with 512 MB internal flash memory and a super long battery life of up to 70 hours.
Transfer up to 22 CD's onto the internal memory thanks to ATRAC3plus compression technology
AAA battery operated with maximum playback time of 70 hours.
1-line LCD display for convenient navigation
SonicStage 3.0 software for easy music management and unlimited music transfers of your favorite tracks.
Supports all popular digital audio compression formats: ATRAC / MP3 / WMA (non-encrypted) / WAV.

Short summary description Sony NETWORK WALKMAN SILVER 0.512 GB:
This short summary of the Sony NETWORK WALKMAN SILVER 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NETWORK WALKMAN SILVER, 0.512 GB, LCD, 26 g, Silver

Long summary description Sony NETWORK WALKMAN SILVER 0.512 GB:
This is an auto-generated long summary of Sony NETWORK WALKMAN SILVER 0.512 GB based on the first three specs of the first five spec groups.

Sony NETWORK WALKMAN SILVER. Total storage capacity: 0.512 GB. Display: LCD. Continuous audio playback time: 70 h. Weight: 26 g. Product colour: Silver

Design
Product colour *
Silver
Storage
Player media type *
Flash memory
Total storage capacity *
0.512 GB
Display
Display *
LCD
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Battery technology
Alkaline
Continuous audio playback time *
70 h
Weight & dimensions
Weight
26 g
Other features
Dimensions (WxDxH)
56.2 x 19.2 x 56.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:43:50
Uk has collected 5 expert reviews for Sony NETWORK WALKMAN SILVER 0.512 GB and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
thestar.com.my
Updated:
2016-12-29 06:30:55
Tuesday June 21, 2005 Sony?s lightweight contender BY YAP CHIN WENG NW-E105(Sony Corp)Portable MP3 playerSupported audio formats: MP3, ATRAC3, ATRAC3plus, Windows Media Audio (WMA) and WAVStorage: 512MBInterface: USB 2.0Battery: One AAA batteryBundled...
0%
mp3.com
Updated:
2011-10-04 05:43:47
Budget-conscious music fans who want more than the Apple iPod Shuffle has to offer will be pleased with Sonys NW-E100 flash players.
77%
Brand Image Product code Product Stock Price from
Sony Network WALKMAN NW-E105 R 0.512 GB Red Sony Network WALKMAN NW-E105 R 0.512 GB Red
(show image)
NW-E105RD Network WALKMAN NW-E105 R 0.00
(excl. VAT)
0 (incl. VAT)
Sony NETWORK WALKMAN ORANGE 0.512 GB Sony NETWORK WALKMAN ORANGE 0.512 GB
(show image)
NW-E105D NETWORK WALKMAN ORANGE 0.00
(excl. VAT)
0 (incl. VAT)
Sony NETWORK WALKMAN RED 0.512 GB Sony NETWORK WALKMAN RED 0.512 GB
(show image)
NW-E105R NETWORK WALKMAN RED 0.00
(excl. VAT)
0 (incl. VAT)
Sony NETWORK WALKMAN BLUE 0.512 GB Sony NETWORK WALKMAN BLUE 0.512 GB
(show image)
NW-E105L NETWORK WALKMAN BLUE 0.00
(excl. VAT)
0 (incl. VAT)