location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Network WALKMAN NW-E103S 0.256 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network WALKMAN NW-E103S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E103SC
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Network WALKMAN NW-E103S 0.256 GB Silver :
The short editorial description of Sony Network WALKMAN NW-E103S 0.256 GB Silver

NW-E103 - Circular shaped Network WALKMAN with 256 MB internal flash memory and a super long battery life of up to 70 hours
More>>>
Sony Network WALKMAN NW-E103S 0.256 GB Silver:
The official marketing text of Sony Network WALKMAN NW-E103S 0.256 GB Silver as supplied by the manufacturer

Transfer up to 11 CD's onto the internal memory thanks to ATRAC3plus compression technology
AAA battery operated with maximum playback time of 70 hours.
1-line LCD display for convenient navigation
SonicStage 3.0 software for easy music management and unlimited music transfers of your favorite tracks.
Supports all popular digital audio compression formats: ATRAC / MP3 / WMA (non-encrypted) / WAV.
Capable to store audio, visual and data files (Word, Powerpoint, ATRAC, Mp3, Jpeg, Mpeg, etc.)
Easy to carry around thanks to the light-weight body (26 grams)

Short summary description Sony Network WALKMAN NW-E103S 0.256 GB Silver:
This short summary of the Sony Network WALKMAN NW-E103S 0.256 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Network WALKMAN NW-E103S, 0.256 GB, LCD, 26 g, Silver

Long summary description Sony Network WALKMAN NW-E103S 0.256 GB Silver:
This is an auto-generated long summary of Sony Network WALKMAN NW-E103S 0.256 GB Silver based on the first three specs of the first five spec groups.

Sony Network WALKMAN NW-E103S. Total storage capacity: 0.256 GB. Display: LCD. Voice recording. Weight: 26 g. Product colour: Silver

Design
Product colour *
Silver
Storage
Player media type *
Flash memory
Total storage capacity *
0.256 GB
Display
Display *
LCD
Radio
FM radio *
No
Record modes
Voice recording *
Yes
Power
Battery type
AAA
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
26 g
Packaging content
Bundled software
SonicStage 3.0
Other features
Dimensions (WxDxH)
56.2 x 19.2 x 56.2 mm
File type
Word, Powerpoint, ATRAC, Mp3, Jpeg, Mpeg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:18:04
Uk has collected 1 expert review for Sony Network WALKMAN NW-E103S 0.256 GB Silver and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%
Brand Image Product code Product Stock Price from
Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue
(show image)
NW-E103LC Network WALKMAN NW-E103 L ( In Belgium Only) 0.00
(excl. VAT)
0 (incl. VAT)