location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network WALKMAN NW-E103 L ( In Belgium Only)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E103LC
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue:
This short summary of the Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Network WALKMAN NW-E103 L ( In Belgium Only), 0.256 GB, LCD, 26 g, Blue

Long summary description Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue:
This is an auto-generated long summary of Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue based on the first three specs of the first five spec groups.

Sony Network WALKMAN NW-E103 L ( In Belgium Only). Total storage capacity: 0.256 GB. Display: LCD. Weight: 26 g. Product colour: Blue

Design
Product colour *
Blue
Storage
Player media type *
Flash memory
Total storage capacity *
0.256 GB
Display
Display *
LCD
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
26 g
Packaging content
Bundled software
SonicStage 3.0
Other features
Dimensions (WxDxH)
56.2 x 19.2 x 56.2 mm
Battery type
AAA
File type
Word, Powerpoint, ATRAC, Mp3, Jpeg, Mpeg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:25:55
Uk has collected 1 expert review for Sony Network WALKMAN NW-E103 L ( In Belgium Only) 0.256 GB Blue and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%
Brand Image Product code Product Stock Price from
Sony Network WALKMAN NW-E103S 0.256 GB Silver Sony Network WALKMAN NW-E103S 0.256 GB Silver
(show image)
NW-E103SC Network WALKMAN NW-E103S 0.00
(excl. VAT)
0 (incl. VAT)