location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 4 GB WALKMAN®, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 GB WALKMAN®, Pink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-A806FP
Category :
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:44:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 4 GB WALKMAN®, Pink :
The short editorial description of Sony 4 GB WALKMAN®, Pink

4GB WALKMAN MP3 & Video compatible with large 2 inch colour LCD
More>>>
Sony 4 GB WALKMAN®, Pink:
The official marketing text of Sony 4 GB WALKMAN®, Pink as supplied by the manufacturer

-4GB with capacity of upto 2700 tracks or 15 hours of videofiles.
-Very easy to operate with mobile phone-like interface and menu's.
-Lithium-ion rechargeable battery with great Stamina of 30 for music and 8 hours for video.
-Clear Stereo, Clear Bass & DSEE sound enhancement systems and EX-type headphones for superb sound quality.
-2.0 inch QVGA colour LCD with high resolution (240x320). Can be used horizontally & vertically.
-Compatible with popular video formats MPEG4 & AVC baseline by simple Drag&Drop operation.
-JPEG viewer with slideshow mode.
-ATRAC , MP3 , AAC (non DRM) and WMA (non DRM) compatible.
-SonicStage 4.3 software for easy music management and transfers of your favourite tracks.

Short summary description Sony 4 GB WALKMAN®, Pink:
This short summary of the Sony 4 GB WALKMAN®, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 4 GB WALKMAN®, Pink, 4 GB, LCD, 53 g, Pink

Long summary description Sony 4 GB WALKMAN®, Pink:
This is an auto-generated long summary of Sony 4 GB WALKMAN®, Pink based on the first three specs of the first five spec groups.

Sony 4 GB WALKMAN®, Pink. Total storage capacity: 4 GB. Display: LCD. Continuous audio playback time: 30 h. Weight: 53 g. Product colour: Pink

Design
Product colour *
Pink
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Display
Display *
LCD
Display diagonal
5.08 cm (2")
Display resolution
240 x 320 pixels
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Continuous video playback time
8 h
Continuous audio playback time *
30 h
Weight & dimensions
Weight
53 g
Depth
9.1 mm
Height
88 mm
Width
43.8 mm
Packaging content
Bundled software
Image converter 3.0 SonicStage 4.3
Other features
Bit rate
48-256 kbps
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:40
Testseek has collected 1 expert review for Sony 4 GB WALKMAN®, Pink but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2014-01-03 17:19:40
Sonys rival to MP3 is a technically superior, but more expensive, product.
0%
Brand Image Product code Product Stock Price from
Sony 4 GB WALKMAN®, Black Sony 4 GB WALKMAN®, Black
(show image)
NW-A806FB 4 GB WALKMAN®, Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony 4 GB WALKMAN®, Violet Sony 4 GB WALKMAN®, Violet
(show image)
NW-A806FV 4 GB WALKMAN®, Violet 0.00
(excl. VAT)
0 (incl. VAT)
Sony 4 GB WALKMAN®, White Sony 4 GB WALKMAN®, White
(show image)
NW-A806FW 4 GB WALKMAN®, White 0.00
(excl. VAT)
0 (incl. VAT)