location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Marine Pack for compact P-Series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marine Pack for compact P-Series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK-PHA show
Show alternative article codes used in the online market place
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Marine Pack for compact P-Series :
The short editorial description of Sony Marine Pack for compact P-Series

Marine Pack for compact P-Series Dive down to 40 m IN (MSD)
More>>>
Sony Marine Pack for compact P-Series:
The official marketing text of Sony Marine Pack for compact P-Series as supplied by the manufacturer

Take your camera for a dive and explore all the wonders of the underwater world! Dive down to 40 m with this durable ABS and glass protective case and snap that marine life.
Controls all main functions (power on/off, mode, shutter, zoom, flash, macro control)
Weight: approx. 380 g
Includes: neck strap, grease, anti-fogging lens solution
Dimensions: W 150 x H 82 x D 82 mm (excluding protrusions)
Optional accessories: HVL-ML20 marine light (using VCT-MPK1 arm), VF-MPK5 colour filter kit

Short summary description Sony Marine Pack for compact P-Series:
This short summary of the Sony Marine Pack for compact P-Series data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Marine Pack for compact P-Series, P-Series

Long summary description Sony Marine Pack for compact P-Series:
This is an auto-generated long summary of Sony Marine Pack for compact P-Series based on the first three specs of the first five spec groups.

Sony Marine Pack for compact P-Series. Compatibility: P-Series

Features
Compatibility
P-Series
Weight & dimensions
Weight
380 g
Other features
Dimensions (WxDxH)
150 x 82 x 82 mm