location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-1A/B ஹெட்ஃபோன்கள் கம்பி ஹெட் பேண்டு அழைப்புகள்/இசை வெள்ளி

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-1A/B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR1A/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242879515 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-1A/B ஹெட்ஃபோன்கள் கம்பி ஹெட் பேண்டு அழைப்புகள்/இசை வெள்ளி
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - வெள்ளி அழைப்புகள்/இசை ஹெட் பேண்டு ஹெட்ஃபோன்கள்
  • - கம்பி 3.5 மிமீ இணைப்பு
  • - சர்கமாரல் 3 - 100000 Hz 48 Ω 105 dB
  • - மைக்ரோஃபோன் வகை: இன்லைன்
More>>>
Short summary description Sony MDR-1A/B ஹெட்ஃபோன்கள் கம்பி ஹெட் பேண்டு அழைப்புகள்/இசை வெள்ளி:
This short summary of the Sony MDR-1A/B ஹெட்ஃபோன்கள் கம்பி ஹெட் பேண்டு அழைப்புகள்/இசை வெள்ளி data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-1A/B, கம்பி, 3 - 100000 Hz, அழைப்புகள்/இசை, 225 g, ஹெட்ஃபோன்கள், வெள்ளி

Long summary description Sony MDR-1A/B ஹெட்ஃபோன்கள் கம்பி ஹெட் பேண்டு அழைப்புகள்/இசை வெள்ளி:
This is an auto-generated long summary of Sony MDR-1A/B ஹெட்ஃபோன்கள் கம்பி ஹெட் பேண்டு அழைப்புகள்/இசை வெள்ளி based on the first three specs of the first five spec groups.

Sony MDR-1A/B. உற்பத்தி பொருள் வகை: ஹெட்ஃபோன்கள். இணைப்பு தொழில்நுட்பம்: கம்பி. பரிந்துரைக்கப்பட்ட பயன்பாடு: அழைப்புகள்/இசை. ஹெட்ஃபோன் அதிர்வெண்: 3 - 100000 Hz. கேபிள் நீளம்: 1,2 m. எடை: 225 g. தயாரிப்பு நிறம்: வெள்ளி

செயல்திறன்
உற்பத்தி பொருள் வகை *
ஹெட்ஃபோன்கள்
அணியும் நடை *
ஹெட் பேண்டு
பரிந்துரைக்கப்பட்ட பயன்பாடு *
அழைப்புகள்/இசை
தயாரிப்பு நிறம் *
வெள்ளி
கேபிள் நீளம்
1,2 m
கழற்றக்கூடிய கேபிள்
Yes
போர்ட்கள் மற்றும் இடைமுகங்கள்
இணைப்பு தொழில்நுட்பம் *
கம்பி
3.5 மிமீ இணைப்பு
Yes
கனெக்டர் தொடர்புகள் முலாம்
தங்கம்
ஹெட்ஃபோன்கள்
அதிகபட்ச உள்ளீட்டு பவர்
105 mW
காது இணைப்பு *
சர்கமாரல்
ஒலி அமைப்பு
மூடப்பட்டது
ஹெட்ஃபோன் அதிர்வெண்
3 - 100000 Hz
ஹெட்ஃபோன்கள்
மின் தடுப்பு
48 Ω
தலையணி உணர்திறன்
105 dB
காந்த வகை
நியோடைமியம்
இயக்கி அலகு
4 cm
இயக்கி வகை
டைனமிக்
மைக்ரோஃபோன்
மைக்ரோஃபோன் வகை *
இன்லைன்
எடை மற்றும் பரிமாணங்கள்
எடை
225 g
பேக்கேஜிங் உள்ளடக்கம்
பெட்டி எடுத்துச் செல்கிறது
Yes
கேபிள்கள் கொடுக்கப்பட்டுள்ளன
AUX
எண்ணிக்கை
1
இதர அம்சங்கள்
கையேடு
Yes
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)