location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-Q55SL/N Headphones Wired Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-Q55SL/N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-Q55SLN
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-Q55SL/N Headphones Wired Gold :
  • - Gold Headphones
  • - Wired
  • - 16 - 24000 Hz 24 Ω 103 dB
More>>>
Short summary description Sony MDR-Q55SL/N Headphones Wired Gold:
This short summary of the Sony MDR-Q55SL/N Headphones Wired Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-Q55SL/N, Wired, 16 - 24000 Hz, 35 g, Headphones, Gold

Long summary description Sony MDR-Q55SL/N Headphones Wired Gold:
This is an auto-generated long summary of Sony MDR-Q55SL/N Headphones Wired Gold based on the first three specs of the first five spec groups.

Sony MDR-Q55SL/N. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 16 - 24000 Hz. Weight: 35 g. Product colour: Gold

Performance
Product type *
Headphones
Product colour *
Gold
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
16 - 24000 Hz
Impedance
24 Ω
Headphones
Headphone sensitivity
103 dB
Magnet type
Neodymium
Driver unit
3 cm
Weight & dimensions
Weight
35 g
Other features
Connector(s)
Gold plated L-shaped
Type
dynamic