This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Neckstrap Style Headphones MDR-NE1R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neckstrap Style Headphones MDR-NE1R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-NE1R
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Neckstrap Style Headphones MDR-NE1R :
The short editorial description of Sony Neckstrap Style Headphones MDR-NE1R

Neckstrap Style Headphones MDR-NE1R
More>>>
Sony Neckstrap Style Headphones MDR-NE1R:
The official marketing text of Sony Neckstrap Style Headphones MDR-NE1R as supplied by the manufacturer

Features:
• New Neckstrap style inner ear type headphones
• Compatible with any portable MP3 player
• Cloth material strap

Short summary description Sony Neckstrap Style Headphones MDR-NE1R:
This short summary of the Sony Neckstrap Style Headphones MDR-NE1R data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Neckstrap Style Headphones MDR-NE1R, Headphones, Wired, 12 - 22000 Hz, 16 Ω, 108 dB, Neodymium

Long summary description Sony Neckstrap Style Headphones MDR-NE1R:
This is an auto-generated long summary of Sony Neckstrap Style Headphones MDR-NE1R based on the first three specs of the first five spec groups.

Sony Neckstrap Style Headphones MDR-NE1R. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz, Impedance: 16 Ω, Headphone sensitivity: 108 dB. Weight: 6 g

Performance
Product type *
Headphones
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
12 - 22000 Hz
Headphones
Impedance
16 Ω
Headphone sensitivity
108 dB
Magnet type
Neodymium
Weight & dimensions
Weight
6 g