location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Micro Cassette M-560V Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Cassette M-560V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M560V
Category
Device which can play audio tape-cassettes.
Cassette Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Micro Cassette M-560V Silver :
The short editorial description of Sony Micro Cassette M-560V Silver

Sony Micro Cassette M-560V
More>>>
Sony Micro Cassette M-560V Silver:
The official marketing text of Sony Micro Cassette M-560V Silver as supplied by the manufacturer

Voice Operated Recording Micro Tape Recorder with extremely high sound quality

- Voice Operated Recording
- Clear Voice Plus
- Tape counter
- 24 hours continuous recording
- LED battery / record indicator

Short summary description Sony Micro Cassette M-560V Silver:
This short summary of the Sony Micro Cassette M-560V Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Micro Cassette M-560V, 36mm, Silver, 30 h, 2xAM-3 (LR 06), 3.0V, 110 g

Long summary description Sony Micro Cassette M-560V Silver:
This is an auto-generated long summary of Sony Micro Cassette M-560V Silver based on the first three specs of the first five spec groups.

Sony Micro Cassette M-560V. Audio system: 36mm. Product colour: Silver. Battery life (max): 30 h, Battery type: 2xAM-3 (LR 06), Power requirements: 3.0V. Weight: 110 g, Dimensions (WxDxH): 62.2 x 25.4 x 119.1 mm

Audio
Audio system
36mm
Technical details
Reverse
No
I/O ports
Earphone
Colour
Product colour
Silver
Power
Battery life (max)
30 h
Battery type
2xAM-3 (LR 06)
Power requirements
3.0V
Weight & dimensions
Weight
110 g
Dimensions (WxDxH)
62.2 x 25.4 x 119.1 mm
Country Distributor
United Kingdom 1 distributor(s)