This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Hard Cyber-shot® Carrying Case Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Cyber-shot® Carrying Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCH-FHA
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 13:50:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Hard Cyber-shot® Carrying Case Silver :
The short editorial description of Sony Hard Cyber-shot® Carrying Case Silver

Hard Cyber-shot® Carrying Case
More>>>
Sony Hard Cyber-shot® Carrying Case Silver:
The official marketing text of Sony Hard Cyber-shot® Carrying Case Silver as supplied by the manufacturer

Travel in style and feel secure when using this deluxe hard carrying case to transport your F series Cyber-shot® camera. This high-grade aluminum case provides protection from damage during travel and offers additional storage compartments to hold your accessories.
• Custom design for DSC-F717 Cyber-shot camera

• High-grade aluminum construction

• Lock and key mechanism for secure storage

• Extra storage compartments for spare batteries, lenses, Memory Stick. media and other accessories

Short summary description Sony Hard Cyber-shot® Carrying Case Silver:
This short summary of the Sony Hard Cyber-shot® Carrying Case Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Hard Cyber-shot® Carrying Case, Silver

Long summary description Sony Hard Cyber-shot® Carrying Case Silver:
This is an auto-generated long summary of Sony Hard Cyber-shot® Carrying Case Silver based on the first three specs of the first five spec groups.

Sony Hard Cyber-shot® Carrying Case. Product colour: Silver

Features
Product colour *
Silver
Weight & dimensions
Width
341 mm
Depth
289 mm
Height
215 mm