This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 50" HD Ready 3LCD TV 127 cm (50")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50" HD Ready 3LCD TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDF-50E2010AEP show
Show alternative article codes used in the online market place
Category TVs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 50" HD Ready 3LCD TV 127 cm (50") :
The short editorial description of Sony 50" HD Ready 3LCD TV 127 cm (50")

50" HD Ready 3LCD TV with high density images, increased sharpness, improved contrast and remarkable colour. This TV contains 2 HDMI inputs, Virtual Dolby sound and digital terrestrial tuner.
More>>>
Sony 50" HD Ready 3LCD TV 127 cm (50"):
The official marketing text of Sony 50" HD Ready 3LCD TV 127 cm (50") as supplied by the manufacturer

-50" 3LCD television;
-3x LCD panels (1280x720 resolution each);
-High density images in any lighting conditions;
-Increased sharpness improved contrast remarkable colour;
-HD Ready;
-Integrated Digital Tuner (also receives analogue);
-Virtual Dolby Surround;
-BBE VIVA Digital HD3D Sound;
-2x HDMI inputs;
-PC input;
-Replacement Lamp XL-2400 (not included);

Short summary description Sony 50" HD Ready 3LCD TV 127 cm (50"):
This short summary of the Sony 50" HD Ready 3LCD TV 127 cm (50") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 50" HD Ready 3LCD TV, 127 cm (50"), 1280 x 720 pixels, HD, LCD

Long summary description Sony 50" HD Ready 3LCD TV 127 cm (50"):
This is an auto-generated long summary of Sony 50" HD Ready 3LCD TV 127 cm (50") based on the first three specs of the first five spec groups.

Sony 50" HD Ready 3LCD TV. Display diagonal: 127 cm (50"), Display resolution: 1280 x 720 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9

Display
Display diagonal *
127 cm (50")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
No
Display resolution *
1280 x 720 pixels
Performance
Teletext
650 pages
Ports & interfaces
Composite video in
1
Audio (L/R) in
1
Audio (L/R) out
1
Headphone outputs *
1
SCART ports quantity
2
RF ports quantity
1
Ports & interfaces
S-Video inputs quantity
1
HDMI ports quantity *
2
PC in (D-Sub) *
Yes
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
175 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
118.4 cm
Depth (without stand)
40.8 cm
Height (without stand)
82.7 cm
Other features
Teletext level
2.5
Display
LCD