location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Compact CD Clock Radio ICF-CD837LS Analog Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact CD Clock Radio ICF-CD837LS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICFCD837LS
Category:
An apparatus for receiving radio programmes.
Radios
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Feb 2021 16:03:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Compact CD Clock Radio ICF-CD837LS Analog Silver :
The short editorial description of Sony Compact CD Clock Radio ICF-CD837LS Analog Silver

Compact CD Clock Radio ICF-CD837LS
More>>>
Sony Compact CD Clock Radio ICF-CD837LS Analog Silver:
The official marketing text of Sony Compact CD Clock Radio ICF-CD837LS Analog Silver as supplied by the manufacturer

Features:
• Analogue FM/AM
• Dual Alarm
• Green LED Display
• Brightness control
• Extendable snooze (8-60 minutes)
• Nap timer
• CD-R/RW playback

Short summary description Sony Compact CD Clock Radio ICF-CD837LS Analog Silver:
This short summary of the Sony Compact CD Clock Radio ICF-CD837LS Analog Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Compact CD Clock Radio ICF-CD837LS, Clock, Analog, AM, FM, 87.5 - 108 MHz, 526.5 - 1606.5 kHz, LED

Long summary description Sony Compact CD Clock Radio ICF-CD837LS Analog Silver:
This is an auto-generated long summary of Sony Compact CD Clock Radio ICF-CD837LS Analog Silver based on the first three specs of the first five spec groups.

Sony Compact CD Clock Radio ICF-CD837LS. Radio type: Clock, Tuner type: Analog, Supported radio bands: AM, FM. Display type: LED. Product colour: Silver, Antenna type: Ferrite(AM), Wire(FM). Weight: 1.75 kg. Dimensions (WxDxH): 246 x 210 x 96 mm, Audio system: Stereo, Alarms: Radio, CD

Radio
Radio type *
Clock
Tuner type *
Analog
Supported radio bands *
AM, FM
FM band range
87.5 - 108 MHz
AM band range
526.5 - 1606.5 kHz
Loudspeakers
Number of built-in speakers
2
Display
Display type
LED
Features
Product colour *
Silver
Antenna type
Ferrite(AM), Wire(FM)
Clock
Sleep timer
Yes
Weight & dimensions
Weight
1.75 kg
Other features
Dimensions (WxDxH)
246 x 210 x 96 mm
Alarms
Radio, CD
Audio system
Stereo