location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ICD-B100 dictaphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICD-B100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICD-B100
Category :
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ICD-B100 dictaphone :
The short editorial description of Sony ICD-B100 dictaphone

VOICE RECORDER DIGITAL ICD-B100 Compact, stylish design
More>>>
Sony ICD-B100 dictaphone:
The official marketing text of Sony ICD-B100 dictaphone as supplied by the manufacturer

IC digital recorder with excellent sound quality

Short summary description Sony ICD-B100 dictaphone:
This short summary of the Sony ICD-B100 dictaphone data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ICD-B100, 8 h, 220 - 6800 Hz, 16 MB, LCD, 12 h, 15.5 h

Long summary description Sony ICD-B100 dictaphone:
This is an auto-generated long summary of Sony ICD-B100 dictaphone based on the first three specs of the first five spec groups.

Sony ICD-B100. Maximum recording time: 8 h, Frequency range: 220 - 6800 Hz. Internal memory: 16 MB. Display type: LCD. Battery life (max): 12 h, Recording battery life: 15.5 h. Weight: 58 g

Audio
Maximum recording time *
8 h
Frequency range
220 - 6800 Hz
Memory
Internal memory
16 MB
Display
Display type
LCD
Battery
Battery life (max)
12 h
Recording battery life
15.5 h
Weight & dimensions
Weight *
58 g
Other features
Dimensions (WxDxH)
30 x 16 x 103.5 mm
Battery type
AAA
Brand Image Product code Product Stock Price from
Sony ICD-UX300 Sony ICD-UX300
(show image)
ICD-UX300B ICD-UX300 0.00
(excl. VAT)
0 (incl. VAT)
Sony ICD-UX200 Sony ICD-UX200
(show image)
ICD-UX200S ICD-UX200 0.00
(excl. VAT)
0 (incl. VAT)
Sony ICD-UX200 Sony ICD-UX200
(show image)
ICDUX200P ICD-UX200 0.00
(excl. VAT)
0 (incl. VAT)
Sony ICD-UX200 Sony ICD-UX200
(show image)
ICDUX200R ICD-UX200 0.00
(excl. VAT)
0 (incl. VAT)
Sony ICD-UX200 Sony ICD-UX200
(show image)
ICDUX200B ICD-UX200 0.00
(excl. VAT)
0 (incl. VAT)