location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-U30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-U30
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black :
The short editorial description of Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black

Digital Cybershot DSC-U30 2Mpix 8MB MPEG USB
More>>>
Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black:
The official marketing text of Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black as supplied by the manufacturer

Small enough to go anywhere! Introducing the new DSC-U30 Cyber-shot® digital still camera for those on the go. The ultra compact design comes in three exciting colors (blue, silver and charcoal grey) to match any outfit or mood. Featuring 2.0 megapixel effective resolution, Fast Start up, 1.0 Reflective LCD Monitor, Memory Stick PRO™ Compatible and Selectable Picture Size. Small enough to wear and hip enough to flaunt!

Short summary description Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black:
This short summary of the Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-U30, 2 MP, 1/2.5", CCD, 123 g, Black

Long summary description Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-U30. Camera type: Compact camera, Megapixel (approx.): 2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Focal length range: 5 - 5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.54 cm (1"). Internal memory: 8 MB. Weight: 123 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
2 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1280 x 960,1600 x 1200
Image stabilizer *
No
Image formats supported *
JPG
Lens system
Focal length range
5 - 5 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Single Auto Focus
Exposure
ISO sensitivity
Auto
Light exposure modes *
Auto
Light metering *
Centre-weighted
Auto Exposure (AE) lock
No
Flash
Flash modes *
Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction
Flash range (tele)
0.5 - 1.8 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
8.3 fps
Video formats supported
MPEG1
Memory
Internal memory
8 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
2.54 cm (1")
Display resolution (numeric)
64460 pixels
Field of view
100%
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Auto
Scene modes *
Portrait, Self-portrait, Twilight
Self-timer delay *
10 s
Multi burst mode
No
Start-up time
1 ms
Playback zoom (max)
5x
Histogram
No
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Camera file system
DCF 2.0, DPOF 1.1
Design
Product colour *
Black
Material
Aluminium
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
150 shots
Battery life (max)
1.15 h
Number of batteries supported
2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
85 mm
Depth
29.7 mm
Height
40.3 mm
Weight
123 g
Packaging content
Hand strap
Yes
Cables included
USB
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
Yes
Aperture range (F-F)
2.8 - 2.8
Built-in flash
Yes
Focal length (35mm film equivalent)
33 - 33 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:04
Uk has collected 2 expert reviews for Sony Cyber-shot DSC-U30 compact camera 1/2.5" 2 MP CCD Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
steves-digicams.com
Updated:
2013-11-14 20:11:03
Sony is blending their expertise in miniaturization, digital imaging and sophisticated design with a new class of ultra-small "Cyber-shot U" digital cameras. It began with the 1.3 megapixel DSC-U10 and continues with the 2.0 megapixel DSC-U20 and now t...
0%