location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 4x2x8 24x10x32 FWire USB2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRX-510UL
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive :
The short editorial description of Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive

External Combination DVD±R, DVD±RW, CD-R/RW Drive
More>>>
Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive:
The official marketing text of Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive as supplied by the manufacturer

• All popular DVD formats are supported – Eliminates the worry in choosing a DVD recordable drive
• Maximum compatibility – Choose the DVD recordable media with the optimal compatibility with your playback hardware
• High performance CD-R/RW burning – Drive functions as a high performance CD burner, too
• Powerful software bundle – Industry standard applications for creating and editing DVD video discs from camcorder/VCR
tapes, backing up your valuable data, storing and sharing large files, watching DVD movies on your PC, and so much more
• Dual Interface external drive supports both USB 2.0 and i.LINK® connections (IEEE1394/FireWire® Compatible)

Short summary description Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive:
This short summary of the Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2, 8 MB, 24x, 10x, 32x, 1.9 kg, 164 x 53 x 246 mm

Long summary description Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive:
This is an auto-generated long summary of Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive based on the first three specs of the first five spec groups.

Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2. Drive device, buffer size: 8 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 32x. Weight: 1.9 kg. Dimensions (WxDxH): 164 x 53 x 246 mm

Design
Internal *
No
Performance
Drive device, buffer size
8 MB
Writing speed
DVD write speed
4x
DVD rewrite speed
2x
CD write speed *
24x
Writing speed
CD rewrite speed
10x
Reading speed
DVD read speed
12x
CD read speed *
32x
Weight & dimensions
Weight
1.9 kg
Other features
Dimensions (WxDxH)
164 x 53 x 246 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Uk has collected 1 expert review for Sony DVD+ -RW 4x2x8 24x10x32 FWire USB2 optical disc drive but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 09:10:50
One of only two external DVD writers submitted for testing this month, this multi-format drive has you covered for all your archive and burning needs.
0%