location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Dual RW Drive DRU-710A optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Dual RW Drive DRU-710A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRU-710
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Sony’ global rank
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD Dual RW Drive DRU-710A optical disc drive Internal :
The short editorial description of Sony DVD Dual RW Drive DRU-710A optical disc drive Internal

DVD Dual RW Drive DRU-710A
More>>>
Sony DVD Dual RW Drive DRU-710A optical disc drive Internal:
The official marketing text of Sony DVD Dual RW Drive DRU-710A optical disc drive Internal as supplied by the manufacturer

DVD Dual RW Drive supporting 8.5GB DVD+R DL (Double Layer), Internal ATAPI/EIDE

- Maximum 16X DVD+R --- High speed writing of all major DVD formats (+R, +RW, -R, -RW) and CD formats (-R, -RW)
- DVD+R DL (Double Layer) Supported --- 8.5GB capacity per single-sided disc
- Support major DVD formats (DVD+R, +RW, -R, -RW) and CD formats (CD-R, CD-RW)
- Replaceable front panel (Black) included to suite in more variety of PCs
- Compact size with shorter depth for easier installation and air flow improvement

Short summary description Sony DVD Dual RW Drive DRU-710A optical disc drive Internal:
This short summary of the Sony DVD Dual RW Drive DRU-710A optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Dual RW Drive DRU-710A, 2 MB, 48x, 24x, 48x, 135 ms, 140 ms

Long summary description Sony DVD Dual RW Drive DRU-710A optical disc drive Internal:
This is an auto-generated long summary of Sony DVD Dual RW Drive DRU-710A optical disc drive Internal based on the first three specs of the first five spec groups.

Sony DVD Dual RW Drive DRU-710A. Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. DVD drive average random access time: 135 ms, Access time: 140 ms. Weight: 900 g

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
16x
DVD rewrite speed
4x
CD write speed *
48x
CD rewrite speed
24x
Reading speed
DVD read speed
16x
CD read speed *
48x
Access time
DVD drive average random access time
135 ms
Access time
140 ms
Weight & dimensions
Weight
900 g
Packaging content
Bundled software
Nero BackItUp Nero InCD Nero Vision Express Nero ShowTime Nero MediaPlayer Nero Burning ROM SE / Express
Other features
I/O ports
IDE 50pin DC Power In (4pin)
DVD+R speed
8x
Dimensions (WxDxH)
145.8 x 165 x 41.3 mm
Power supply type
+5V, +12V
Number of optical discs
1 discs