location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K500i (silver) 88 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K500i (silver)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY101273435
Category :
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony K500i (silver) 88 g :
The short editorial description of Sony K500i (silver) 88 g

Sony Ericsson K500i (silver)
More>>>
Sony K500i (silver) 88 g:
The official marketing text of Sony K500i (silver) 88 g as supplied by the manufacturer

The K500i keeps fun in mind. With this thrill-packed phone, dull moments are simply non-existent. Just check out the cool desktop and get going. Play 3D games anywhere, everywhere, over and over again. Take and share fun pictures or video clips. Listen to music. Have the latest smash hit as your ringtone.

Life is fun. You know it. And the K500i knows it.

It feels good, it looks good. The 65,536-colour TFT screen gives excellent image quality. With the built-in camera you can snap pictures whenever, wherever - and even record video.

QuickShare™ is sharing made easy. Pictures, sounds, video clips - capture and send in seconds.

Short summary description Sony K500i (silver) 88 g:
This short summary of the Sony K500i (silver) 88 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K500i (silver), 128 x 160 pixels, Silver

Long summary description Sony K500i (silver) 88 g:
This is an auto-generated long summary of Sony K500i (silver) 88 g based on the first three specs of the first five spec groups.

Sony K500i (silver). Display resolution: 128 x 160 pixels. Standby time (2G): 300 h. Weight: 88 g. Product colour: Silver

Display
Display resolution *
128 x 160 pixels
Display type
LCD
Display number of colours
65536 colours
Memory
Internal memory
12 MB
Camera
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Talk time (2G) *
7 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
88 g
Width
102 mm
Depth
46 mm
Height
14 mm
Technical details
Product colour *
Silver
Phone features
Java technology
Yes