location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony T630 (frosty silver) 92.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T630 (frosty silver)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY101272238
Category :
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony T630 (frosty silver) 92.5 g:
This short summary of the Sony T630 (frosty silver) 92.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony T630 (frosty silver), 128 x 160 pixels, Bluetooth, Silver

Long summary description Sony T630 (frosty silver) 92.5 g:
This is an auto-generated long summary of Sony T630 (frosty silver) 92.5 g based on the first three specs of the first five spec groups.

Sony T630 (frosty silver). Display resolution: 128 x 160 pixels. Bluetooth. Standby time (2G): 300 h. Weight: 92.5 g. Product colour: Silver

Display
Display resolution *
128 x 160 pixels
Display type
LCD
Display number of colours
65536 colours
Camera
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
No
Music player
No
Polyphonic rings quantity
32
Power
Talk time (2G) *
9 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
92.5 g
Width
102 mm
Depth
43 mm
Height
17 mm
Technical details
Product colour *
Silver
Phone features
Java technology
Yes