location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-HC90 MINIDV CAMCORDER 3.3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-HC90 MINIDV CAMCORDER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-HC90EH
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony DCR-HC90 MINIDV CAMCORDER 3.3 MP:
This short summary of the Sony DCR-HC90 MINIDV CAMCORDER 3.3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-HC90 MINIDV CAMCORDER, 3.3 MP, 6.86 cm (2.7"), LCD

Long summary description Sony DCR-HC90 MINIDV CAMCORDER 3.3 MP:
This is an auto-generated long summary of Sony DCR-HC90 MINIDV CAMCORDER 3.3 MP based on the first three specs of the first five spec groups.

Sony DCR-HC90 MINIDV CAMCORDER. Total megapixels: 3.3 MP. Optical zoom: 10x, Digital zoom: 120x, Filter size: 3 cm. Camera shutter speed: 1/2-1/3500 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Width: 91 mm, Depth: 66 mm, Height: 110 mm

Image sensor
Total megapixels *
3.3 MP
Lens system
Optical zoom *
10x
Filter size
3 cm
Digital zoom *
120x
Shutter
Camera shutter speed
1/2-1/3500 s
Display
Display diagonal *
6.86 cm (2.7")
Display
Display
LCD
Weight & dimensions
Width
91 mm
Depth
66 mm
Height
110 mm
Other features
Expansion slots
Memory Stick Duo
I/O ports
USB
Resolution
2016 x 1512 pixels
Lens system
Carl Zeiss Vario-Sonnar T
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:51:13
Uk has collected 9 expert reviews for Sony DCR-HC90 MINIDV CAMCORDER 3.3 MP and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-06 00:49:32
The DCRHC90 is the top shelf of the DCRHC series, and quite frankly, the one I would pick if opting for this style of camera. A 1/3? 3 megapixel CCD gives fabulous imagery in conjunction with the Carl Zeiss lens that has an additional layer of coating...
Good Wide screen, larger CCD, 5.1 surround sound capability, great imagery.
Bad Supplied editing software, touch screen may cause battery life issues.
Bottom line The DCRHC90 is the top shelf of the DCRHC series, and quite frankly, the one I would pick if opting for this style of camera. A 1/3? 3 megapixel CCD gives fabulous imagery in conjunction with the Carl Zeiss lens that has an additional layer of coating...
80%
easycamcorders.com
Updated:
2011-10-04 05:50:51
You?ll find a 1/3? CCD inside the DCR-HC90, capable of 3.31 MP (2.05 for video). You?re not going to find the quality of some comparably-priced 3 CCD camcorders, such as the Panasonic PV-GS150 or the ?matchbook? style Sony DCR-PC1000, but the DCR-HC90...
0%
camcorderinfo.com
Updated:
2011-10-04 05:50:58
or sixty interlaced fields recording.
82%
Country Distributor
United Kingdom 1 distributor(s)