location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinema Surround Kit & DVD Player DAV-SR4W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAVSR4W
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player
  • - 800 W 5.1 channels
  • - Dolby Digital, dts
  • - Radio Data System (RDS)
Long product name Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W :
The long product name of Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cinema Surround Kit & DVD Player DAV-SR4W
More>>>
Short summary description Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W:
This short summary of the Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cinema Surround Kit & DVD Player DAV-SR4W, DVD player, CD, DVD, 5.1 channels, 800 W, Dolby Digital, dts, 2-way

Long summary description Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W:
This is an auto-generated long summary of Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W based on the first three specs of the first five spec groups.

Sony Cinema Surround Kit & DVD Player DAV-SR4W. Optical disc player type: DVD player, Disc types supported: CD, DVD. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio decoders: Dolby Digital, dts. Center speaker type: 2-way. Satellite speakers RMS power: 5 W. Subwoofer RMS power: 1 W

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:28
Uk has collected 1 expert review for Sony Cinema Surround Kit & DVD Player DAV-SR4W home cinema system 5.1 channels 800 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%