location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCD CD radio cassette player Portable CD player Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD CD radio cassette player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFDS150LS
Category :
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCD CD radio cassette player Portable CD player Silver :
The short editorial description of Sony LCD CD radio cassette player Portable CD player Silver

LCD CD radio cassette player
More>>>
Sony LCD CD radio cassette player Portable CD player Silver:
The official marketing text of Sony LCD CD radio cassette player Portable CD player Silver as supplied by the manufacturer

Compact, stylish digital LCD CD radio cassette player featuring 10 key direct buttons for easy CD operation, as well as tuner pre-sets.
Digital LCD FM / MW / LW Tuner with 40 presets

10 key direct buttons for easy CD operation and tuner preset

Mega Bass (on/off)for Rich Bass Sound

CD Play Modes (Program/Shuffle/Repeat)

CD-R / RW Playback Compatible

Syncronized Cd/Cassette Dubbing

Sleep Timer function

Short summary description Sony LCD CD radio cassette player Portable CD player Silver:
This short summary of the Sony LCD CD radio cassette player Portable CD player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCD CD radio cassette player, 3.3 kg, Silver, Portable CD player

Long summary description Sony LCD CD radio cassette player Portable CD player Silver:
This is an auto-generated long summary of Sony LCD CD radio cassette player Portable CD player Silver based on the first three specs of the first five spec groups.

Sony LCD CD radio cassette player. Device type: Portable CD player, Product colour: Silver. Weight: 3.3 kg. Dimensions (WxDxH): 386 x 252 x 166 mm

Audio
Equalizer
Yes
Radio
Digital tuner
Yes
Features
Device type *
Portable CD player
Product colour *
Silver
Preset stations quantity
40
Management features
Sleep timer
No
Ports & interfaces
Line-in
No
Line-out
No
Power
Number of batteries supported
6
Weight & dimensions
Weight
3.3 kg
Other features
Dimensions (WxDxH)
386 x 252 x 166 mm