location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CDP-XE370B HiFi CD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDP-XE370B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDPXE370
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony CDP-XE370B HiFi CD player Black:
This short summary of the Sony CDP-XE370B HiFi CD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CDP-XE370B, 3.4 kg, Black, HiFi CD player

Long summary description Sony CDP-XE370B HiFi CD player Black:
This is an auto-generated long summary of Sony CDP-XE370B HiFi CD player Black based on the first three specs of the first five spec groups.

Sony CDP-XE370B. Audio D/A Converter (DAC): H-Pulse, Signal-to-Noise Ratio (SNR): 102 dB. Device type: HiFi CD player, Product colour: Black. Power consumption (typical): 11 W, Power requirements: 230 V, 50/60 Hz. Weight: 3.4 kg. Dimensions (WxDxH): 430 x 290 x 95 mm

Audio
Audio D/A Converter (DAC)
H-Pulse
Signal-to-Noise Ratio (SNR)
102 dB
Features
Device type *
HiFi CD player
Product colour *
Black
Ports & interfaces
I/O ports
Digital Output (only CD) for MD / DAT: optical - 1 Variable Line Out via RM - YES
Power
Power consumption (typical)
11 W
Power requirements
230 V, 50/60 Hz
Weight & dimensions
Weight
3.4 kg
Other features
Dimensions (WxDxH)
430 x 290 x 95 mm