location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony EyePet PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EyePet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9164777
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony EyePet PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Simulation
  • - Developer: SCE London Studio
  • - ESRB rating: E (Everyone)
Long product name Sony EyePet PlayStation Portable (PSP) :
The long product name of Sony EyePet PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EyePet, PlayStation Portable, Simulation
More>>>
Short summary description Sony EyePet PlayStation Portable (PSP):
This short summary of the Sony EyePet PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EyePet, PlayStation Portable (PSP), E (Everyone)

Long summary description Sony EyePet PlayStation Portable (PSP):
This is an auto-generated long summary of Sony EyePet PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony EyePet. Platform: PlayStation Portable (PSP), ESRB rating: E (Everyone), Developer: SCE London Studio

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:42:49
Uk has collected 9 expert reviews for Sony EyePet PlayStation Portable (PSP) and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-25 02:42:49
It was only time before EyePet would be released on the PSP and if you like augmented reality video games than this title may be your cup of tea... more so for those under the age of 12. Like on the PlayStation 3, the Eye Pet comes alive in your world...
70%
gamechronicles.com
Updated:
2012-01-25 02:42:49
For years I have heard of the elusive PSP Go!Cam (aka Chotto Shot) and seen the PSP Camera option on the cross medial bar, but I never thought that when I actually got my hands on one of these devices that it would be used in such an amazing way. But f...
65%
gamespot.com
Updated:
2012-01-25 02:42:49
The one true thing that can be said for both the PlayStation 3 and PSP versions of Sony's EyePet is that it's cute. It's hard to remain aloof in front of its furry, wide-eyed wonderment as it paces around the screen as helpless and beseeching as a pupp...
Good Activities are challenging.
Bad Difficult to play in anything but ideal surroundings, Slow loading times, Not at all an immersive experience, Not enough content.
Bottom line While cute and colourful, the PSP version of Sony's EyePet lacks content and really isn't portable...
50%
gamezone.com
Updated:
2012-01-25 02:42:49
Removing the portable aspect of the PlayStation Portable and combine it with the augmented reality of having a pet and that’s outcome of the EyePet. Making use of the PSP camera – thankfully bundled with the game – and a cardboard card that must remai...
50%
blogcritics.org
Updated:
2012-01-25 02:42:49
When I said in my review of PSP Camera game Invizimals that the game's sequel would be the next game to use the new accessory, I was wrong. The brand new PSP version of EyePet is that game, and I enjoyed it far more than anyone over the age of six shou...
80%
gear.ign.com
Updated:
2012-01-25 02:42:49
One of my biggest complaints in the gaming world is when publishers try to force games onto platforms where they simply don't fit. Some games are made to be played in your living room in front of a big of TV, and others work better in short bursts on a...
Bottom line The PSP version of EyePet lacks the main appeal of the PS3 version, which was being able to interact with your pet using your own hands and see him respond. By taking that away, the game is now no different than any other pet sim out there. The augment...
50%
cheatcc.com
Updated:
2012-01-25 02:42:49
I reviewed both Invisimals and EyePet. Both have the use of the PSP camera in common. Both suffer from technical issues specifically relating to the camera. Both are little more than a novelty. And both are dwindling hopes for the PSP camera to further...
48%
Brand Image Product code Product Stock Price from
Sony

Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Samurai Shodown Anthology PlayStation 2
(show image)
040044747 Samurai Shodown Anthology 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony SingStar ABBA PlayStation 2
(show image)
040038389 SingStar ABBA 0.00
(excl. VAT)
0 (incl. VAT)