location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sogo AIR-SS-1270 portable air conditioner 56 dB 1350 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sogo Check ‘Sogo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIR-SS-1270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIR-SS-1270
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8425490026149
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Sogo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sogo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sogo AIR-SS-1270 portable air conditioner 56 dB 1350 W White:
This short summary of the Sogo AIR-SS-1270 portable air conditioner 56 dB 1350 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Sogo AIR-SS-1270, 1350 W, 230 V, 50 Hz, White, 420 mm, 400 mm

Long summary description Sogo AIR-SS-1270 portable air conditioner 56 dB 1350 W White:
This is an auto-generated long summary of Sogo AIR-SS-1270 portable air conditioner 56 dB 1350 W White based on the first three specs of the first five spec groups.

Sogo AIR-SS-1270. Connected load: 1350 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Product colour: White. Width: 420 mm, Depth: 400 mm, Height: 840 mm