location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Socomec Check ‘Socomec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ITYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITY3-TW010LB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITY3-TW010LB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8027122745796
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Socomec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Socomec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Socomec ITY3-TW010LB user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Robust and easy to install
  • - High protection and availability
  • - Certified product
  • - Wide battery configurability
Long product name Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s) :
The long product name of Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tower 1KS, 1000 VA / 1000 W, 36VDC, IP20, 4 x IEC C13
More>>>
Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s):
The official description of Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advantages

Robust and easy to install
- Quick and simple installation: no configuration necessary on first startup.
- Easy connections via IEC 320 sockets or terminals.
- Wide input voltage tolerance limits the switchovers to battery mode prolonging the battery life.
- Wide operating ambient temperature up to 45°C.
- Single and three-phase input with automatic configuration (8-10 kVA).

High protection and availability
- True online double conversion technology (VFI) assures high availability and total load protection.
- Compatible with different applications, operating environments and generator sets.
- Automatic bypass supplies the loads in the event of overloads or faults.
- Manual bypass for periodic or emergency maintenance.
- Standard Over Voltage Control Device (OVCD) protects the UPS and the load from dangerous mains peak-voltages.

Certified product
- Safety compliance certified by TÜV.
- Performance tested and verified by third independent laboratory.

Wide battery configurability
- Modular battery extension flexibility enables limitless autonomy configuration.
- Hot-swap modular battery extension increases back-up times even after installation according to the load criticality to be supplied.
- Modular battery extension enables models with integrated powerful battery charger ensure constant and reliable operation using external high capacity batteries, provide power supply continuity during long outages and assure a fast recharging.

Short summary description Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s):
This short summary of the Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Socomec ITYS ITY3-TW010LB, Double-conversion (Online), 1 kVA, 1000 W, Sine, 160 V, 300 V

Long summary description Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s):
This is an auto-generated long summary of Socomec ITYS ITY3-TW010LB uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Socomec ITYS ITY3-TW010LB. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 1000 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery voltage: 36 V, Charging current: 8 A. Form factor: Mini Tower, Product colour: Grey, Orange, Control type: Buttons. Width: 145 mm, Depth: 404 mm, Height: 224 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
1000 W
Waveform *
Sine
Input operation voltage (min) *
160 V
Input operation voltage (max) *
300 V
Input frequency *
40/70 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Number of input phases
1
Number of output phases
1
Efficiency
93%
Efficiency (ECO mode)
98%
Input power factor
0.99
Output power factor
1
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Noise level
50 dB
Power protection features
Short circuit
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
Ports & interfaces
USB port
Yes
USB port type
USB Type-B
RS-232 ports
1
Ethernet LAN (RJ-45) ports
1
Battery
Battery voltage
36 V
Charging current
8 A
Design
Form factor *
Mini Tower
Product colour *
Grey, Orange
Control type
Buttons
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Safety
IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
Certification
IEC/EN 62040-2, AS 62040.2 IEC/EN 62040-3 CE, RCM (E2376)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 1000 m
Weight & dimensions
Width
145 mm
Depth
404 mm
Height
224 mm
Weight
8 kg
Packaging data
Manual
Yes