location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Snakebyte vyper car:charger Tablet Black USB Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Snakebyte Check ‘Snakebyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vyper car:charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY907357 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4039621907357
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Snakebyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Snakebyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:12:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Snakebyte vyper car:charger Tablet Black USB Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Tablet
  • - Charger type: Auto
  • - Power source type: USB
  • - Black
  • - Cable length: 1.2 m LED indicators
  • - 12 - 24 V Maximum output voltage: 5 V
More>>>
Short summary description Snakebyte vyper car:charger Tablet Black USB Auto:
This short summary of the Snakebyte vyper car:charger Tablet Black USB Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Snakebyte vyper car:charger, Auto, USB, 5 V, 2 A, 1.2 m, Black

Long summary description Snakebyte vyper car:charger Tablet Black USB Auto:
This is an auto-generated long summary of Snakebyte vyper car:charger Tablet Black USB Auto based on the first three specs of the first five spec groups.

Snakebyte vyper car:charger. Charger type: Auto, Power source type: USB, Charger compatibility: Tablet. Input voltage: 12 - 24 V, Maximum output voltage: 5 V, AC adapter output current: 2 A. Cable length: 1.2 m, Product colour: Black