location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smartwares Check ‘Smartwares’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OOL-50017
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OOL-50017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713016110015
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Smartwares’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smartwares: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:01:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-quality aluminium frame
  • - Integrated LED with diffused warm white light to create ambience in your garden
  • - Focus on illuminating your front door or fixed furniture
  • - Black Outdoor Range to set the scene in your garden
  • - Dimensions: 50 x 8.5 x 8.5 cm
Long product name Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W :
The long product name of Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Outdoor Garden Post
More>>>
Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W:
The official description of Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality aluminium
The garden post is made of high-quality aluminium, which makes it long lasting and weather resistant (IP44). On top of that, the integrated led emits a diffused, warm white light of 3000 K, which is gentle on the eyes and creates instant ambiance in your outdoor space.

Easy to install
The integrated LED light is 12 W and produces 800 Lumen, which is comparable to the light output of an incandescent light bulb of approximately 60 W. The included instructions allow you to easily install the wall light.

Smartwares Black outdoor range
The Black Outdoor Range is an ambitious product range with which you have a sea of possibilities to transform your garden and set the mood however you like! Emphasize walls and fences with uplights, create beautiful light diffusions in cosy corners, and light the path home with garden posts. Crafted with high-quality aluminium, fitted with LED lights, and designed in modern, cubic shapes, the Black Outdoor Range will stand the test of time.

Short summary description Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W:
This short summary of the Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W data-sheet is auto-generated and uses the product title and the first six key specs.

Smartwares OOL-50017, Outdoor pedestal/post lighting, Black, Aluminium, IP44, Garden, SMD LED Module

Long summary description Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W:
This is an auto-generated long summary of Smartwares OOL-50017 outdoor lighting Outdoor pedestal/post lighting SMD LED Module LED 12 W based on the first three specs of the first five spec groups.

Smartwares OOL-50017. Type: Outdoor pedestal/post lighting, Product colour: Black, Housing material: Aluminium. Fitting/cap type: SMD LED Module, Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Width: 500 mm, Depth: 85 mm, Height: 85 mm. Quantity per pack: 1 pc(s)

Design
Housing material *
Aluminium
Type *
Outdoor pedestal/post lighting
Product colour *
Black
International Protection (IP) code *
IP44
Suitable for outdoor areas *
Garden
Lamps
Fitting/cap type *
SMD LED Module
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Total power
12 W
Bulb power
12 W
Bulb lifetime
25000 h
Beam angle (max)
120°
Colour temperature
3000 K
Lamps
Luminous flux
800 lm
Ergonomics
Dimmable *
No
Power
Power source type *
AC
Input voltage
230 V
AC input frequency
50 Hz
AC input voltage
230 V
Weight & dimensions
Width
500 mm
Depth
85 mm
Height
85 mm
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Mounting brackets included
Yes