Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Converts a USB-C port to a VGA display
- - Supports video resolutions up to 1920x1080@60Hz
- - Plug and play, no driver and software needed
- - Support mirror or extend mode
- - Premium aluminium shell for better heat dissipation
- - For video signal transmission only
- - Compatible with smartphones or laptops with DisplayPort Alternate Mode (DP Alt Mode), e.g. MacBook, Chromebook Pixel, Samsung Galaxy, Huawei Mate, and more
Long product name Simplecom DA104 USB graphics adapter 1920 x 1080 pixels Grey
:
USB-C to VGA Adapter Full HD 1080p
The long product name of Simplecom DA104 USB graphics adapter 1920 x 1080 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB-C to VGA Adapter Full HD 1080p
More>>>
Short summary description Simplecom DA104 USB graphics adapter 1920 x 1080 pixels Grey:
This short summary of the Simplecom DA104 USB graphics adapter 1920 x 1080 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Simplecom DA104, USB Type-C, 1920 x 1080 pixels
Long summary description Simplecom DA104 USB graphics adapter 1920 x 1080 pixels Grey:
This is an auto-generated long summary of Simplecom DA104 USB graphics adapter 1920 x 1080 pixels Grey based on the first three specs of the first five spec groups.
Simplecom DA104. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product colour: Grey, Housing material: Aluminium. Quantity per pack: 1 pc(s)