location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silwy Check ‘Silwy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S025-0504-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S025-0504-2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260439970046
Category: Cups Check ‘Silwy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silwy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sturdy, break-proof and highly transparent magnetic drinking cups
  • - Shapely integrated, encapsulated magnets in the coloured cup bottom
  • - High-quality, certified and tested food plastic
  • - Perfect force ratio between coaster and magnetic drinking cup
  • - Metallic nano gel pads can be removed without residue
  • - Pads can be used permanently and adhere to all surfaces
Long product name Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s) :
The long product name of Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magnetic drinking cup (set of 2), Sour Green
More>>>
Short summary description Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s):
This short summary of the Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Silwy S025-0504-2, Set, 0.25 L, Green, Transparent, Glass, Universal, Rectangular

Long summary description Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s):
This is an auto-generated long summary of Silwy S025-0504-2 cup Green, Transparent Universal 2 pc(s) based on the first three specs of the first five spec groups.

Silwy S025-0504-2. Type: Set, Volume: 0.25 L, Product colour: Green, Transparent. Quantity per pack: 2 pc(s). Width: 82 mm, Height: 100 mm