Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Date
- - ECG-accurate
- - Full text display with 5 available
- - Clock
- - Backlight display
- - Button tone on/off
Long product name Sigma Sport 21517 heart rate monitor Wrist Mint colour
:
PC 15.11
The long product name of Sigma Sport 21517 heart rate monitor Wrist Mint colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PC 15.11
More>>>
Short summary description Sigma Sport 21517 heart rate monitor Wrist Mint colour:
This short summary of the Sigma Sport 21517 heart rate monitor Wrist Mint colour data-sheet is auto-generated and uses the product title and the first six key specs.
Sigma Sport 21517, Wrist, Mint colour
Long summary description Sigma Sport 21517 heart rate monitor Wrist Mint colour:
This is an auto-generated long summary of Sigma Sport 21517 heart rate monitor Wrist Mint colour based on the first three specs of the first five spec groups.
Sigma Sport 21517. Measuring type: Wrist, Product colour: Mint colour