location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WI14W301GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WI14W301GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003865811
Category:
Machines used for washing clothes.
Washing Machines Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:44:09
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Siemens WI14W301GB user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - iQdrive motor: Intelligent, quiet, and durable with warranty
  • - Speed up the washing process by up to 65% with the varioSpeed option
  • - waveDrum for highly effective and extremely gentle laundry care
  • - Sensor-controlled wash programmes for the most efficient water usage with any load size – thanks to waterPerfect Plus
  • - Lifetime protection against water damage - aquaStop®
Long product name Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White :
The long product name of Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C, 8 kg, 1400 rpm, 62 kWh/100, 66 dB, 2300 W, 220 - 240 V, 50 Hz
More>>>
Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White:
The official description of Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

iSensoric fully integrated built-in washing machine with iQdrive and very high energy efficiency.

For especially gentle treatment of your laundry: waveDrum.
The innovative structure of the waveDrum with its unique wave shape and the asymmetrical paddles complement each other perfectly. For especially gentle treatment of your laundry.

Lifetime protection against water damage - aquaStop®
The aquaStop® safety system protects against all types of water damage – such as overflows or leakages – for the lifetime of the appliance.

Clear visability, easy to use
The modern LED display shows all relevant information clearly such as remaining time or individual time preset and is easy to use thanks to touch buttons. All options are easy to select and clearly recognizable.

Short summary description Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White:
This short summary of the Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ500 WI14W301GB, Front-load, 8 kg, B, 66 dB, 1400 RPM, C

Long summary description Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White:
This is an auto-generated long summary of Siemens iQ500 WI14W301GB washing machine Front-load 8 kg 1400 RPM White based on the first three specs of the first five spec groups.

Siemens iQ500 WI14W301GB. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 66 dB, Noise level (wash): 41 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 544 mm, Height: 818 mm. Energy efficiency class: C

Design
Appliance placement *
Built-in
Loading type *
Front-load
Product colour *
White
Custom panel-ready
No
Built-in display *
Yes
Display illumination
Yes
Control type *
Rotary
Illumination colour
White
Door hinge *
Left
Door colour
White
Reversible doors
Yes
Tub material
Plastic
Cord length
2.1 m
Inlet hose length
1.5 m
Certification
CE, VDE
Performance
Rated capacity *
8 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
14
Noise emission class *
A
Noise level (spin) *
66 dB
Noise level (wash) *
41 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
197 min
Washing programs *
Blouse/shirt, Cotton, Easy care, Eco, Hand/wool, Mix, Quick, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
AquaStop function *
Yes
Foam control system *
Yes
Performance
Residual moisture
53%
Adjustable temperature
Yes
Add garment (pause) function
Yes
Menu languages
English
Wi-Fi controlled
No
Near Field Communication (NFC)
No
Ergonomics
Child lock *
No
Self-cleaning *
No
Remaining time indication *
Yes
LED program stage indicator
Yes
Buzzer
Yes
Drum interior light
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
C
Energy consumption per 100 cycles *
62 kWh
Energy consumption washing per cycle
1.09 kWh
Water consumption per cycle *
45 L
Power consumption (off)
0.12 W
Power consumption (left-on)
0.5 W
Connected load
2300 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
598 mm
Depth
544 mm
Height
818 mm
Weight
72.3 kg