location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ500 WG56G2M90 washing machine Front-load 10 kg 1600 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG56G2M90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG56G2M90
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003910993
Category:
Machines used for washing clothes.
Washing Machines Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:50:36
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ500 WG56G2M90 washing machine Front-load 10 kg 1600 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 10 kg 1600 RPM White
  • - Built-in display LED
  • - Cotton, Delicate/silk, Hand/wool, Hygiene air refresh, Jeans/denim, Lingerie, Mix, Outdoor, Pre-wash, Quick, Rinse, Spin/drain, Synthetics
  • - AquaStop function Foam control system
  • - Self-cleaning Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: A
  • - A 72 dB
  • - B 59 kWh 47 L
More>>>
Short summary description Siemens iQ500 WG56G2M90 washing machine Front-load 10 kg 1600 RPM White:
This short summary of the Siemens iQ500 WG56G2M90 washing machine Front-load 10 kg 1600 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ500 WG56G2M90, Front-load, 10 kg, A, 72 dB, 1600 RPM, B

Long summary description Siemens iQ500 WG56G2M90 washing machine Front-load 10 kg 1600 RPM White:
This is an auto-generated long summary of Siemens iQ500 WG56G2M90 washing machine Front-load 10 kg 1600 RPM White based on the first three specs of the first five spec groups.

Siemens iQ500 WG56G2M90. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 72 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm. Energy efficiency class: B

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Control type *
Rotary
Door opening
Side opening
Door colour
White
Cord length
1.6 m
Performance
Rated capacity *
10 kg
Maximum spin speed *
1600 RPM
Spin-drying class *
A
Noise emission class *
A
Noise level (spin) *
72 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
215.4 min
Cycle time (quick washing program)
15 min
Washing programs *
Cotton, Delicate/silk, Hand/wool, Hygiene air refresh, Jeans/denim, Lingerie, Mix, Outdoor, Pre-wash, Quick, Rinse, Spin/drain, Synthetics
Water Plus
Yes
Adjustable spin speed
Yes
AquaStop function *
Yes
Foam control system *
Yes
Performance
Residual moisture
44%
Add garment (pause) function
Yes
Anti-Crease function
Yes
Ergonomics
Child lock *
Yes
Self-cleaning *
Yes
Drum Clean
Yes
Remaining time indication *
Yes
Drum interior light
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
B
Energy consumption per 100 cycles *
59 kWh
Water consumption per cycle *
47 L
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
598 mm
Depth
590 mm
Height
848 mm
Weight
82.2 kg
Depth with door open
107.3 cm
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, VDE
Country Distributor
Deutschland 1 distributor(s)