location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN236I03MG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN236I03MG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003839195
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:34:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Siemens SN236I03MG user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - varioSpeed Plus: Reduce program running times by up to 66%
  • - More flexibility for more convenient loading with the varioFlex rack & varioDrawer
  • - At the press of a button, the autoProgramme controls the entire dishwashing process for brilliant results
  • - Very efficient dishwashing in energy efficiency class A++
  • - The hygienePlus option for antibacterial dishwashing at extra high temperatures for maximum hygiene
Long product name Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E :
The long product name of Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 place settings, 225 min, 266 kWh/annum, 2660 l/annum, 46 dB, 2400 W, 220 - 240 , 50/60 Hz
More>>>
Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E:
The official description of Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Not just for your cutlery, but also for your espresso cups: the varioDrawer.
The varioDrawer offers an additional loading level. Thanks to its special design it not only provides room for cutlery, but also for ladles and salad servers. And as there is no longer a cutlery basket in the bottom basket, there is now more space for crockery.

Specialized in gentle cleaning: The Glass 40 °C cycle.
Fine glassware requires special care in cleaning. Siemens’ new Glass 40 °C cycle is specifically designed to meet this need. It first cleans glasses carefully but thoroughly at low temperatures. This is followed by a drying phase which has been specially extended for extra-gentle drying. The results are impressive: gleaming glassware you’ll be able to enjoy for a much longer time.

For particularly dry dishes: extraDry.
If you wish to wash a lot of plastic dishes, select the new Siemens extraDry programme. It uses higher temperatures for the drying process and extends the drying phase. Every plastic item will be dried optimally.

Loading lots of dishes is easy:
The basket is equipped with special devices at the top. If they are pressed, the height of the top basket can be easily adjusted in three stages. That makes loading and unloading simpler, particularly when dealing with large pots or plates.

Wash and dry three times as fast: varioSpeed Plus.
When you press the varioSpeed Plus button, you reduce the washing time by up to 66%. The reduced time is immediately shown in the remaining time display. As a result, your dishes are always sparkling clean and dry within the shortest time.

Optimum dishwashing results at the touch of a button: autoProgramme.
After the autoProgramme button has been pressed, aquaSensor checks how dirty the water is and controls when and how much clean water is added as well as the dishwashing temperature.

Clean less: antiFingerprint.
The antiFingerprint feature puts an end to annoying fingerprints on stainless steel.

Efficient, durable and quiet: the iQdrive motor.
Lower energy consumption with identical performance, short programme times with optimum results and always nice and quiet whatever the programme – all that is not a problem for the iQdrive motor. And on top of all these advantages, it runs virtually free from wear.

Releases the full strength of the detergent: dosageAssist.
The cleaning tablet falls directly into a small catch pan thanks to dosageAssist. A precisely aimed jet of water quickly dissolves it. The detergent is distributed evenly throughout the machine, always guaranteeing optimum cleaning results for you.

Protection against water damage: Multiple water protection.
The multiple water protection system protects against water damage of any kind, whether in the supply hose or from a leak in the machine.

Antibacterial dishwashing: HygienePlus function.
The HygienePlus function is ideal for washing containers and utensils to stringent standards. During the final rinse, the temperature is kept at a constant high level of up to 70 °C for approx. 10 minutes, eliminating up to 99.99% of all bacteria and germs.

Mechanical door lock
Mechanical door lock to prevent unintended access during dishwashing.

Gentle, safe, clean: the glassCare System.
The glassCare System – consisting of glass protection technology, a special gentle programme, and a heat exchanger – will wash your glassware with the greatest of care.

Short summary description Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E:
This short summary of the Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ300 SN236I03MG, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 1.75 m

Long summary description Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E:
This is an auto-generated long summary of Siemens iQ300 SN236I03MG dishwasher Freestanding 14 place settings E based on the first three specs of the first five spec groups.

Siemens iQ300 SN236I03MG. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Product size *
Full size (60 cm)
Custom panel-ready *
No
Door colour *
Stainless steel
Control panel colour
Stainless steel
Control type
Buttons
Built-in display *
Yes
Built-in water softener
No
Concealed heating element
Yes
Cord length
1.75 m
Inlet hose length
1.5 m
Outlet hose length
1.9 m
Tub material
Stainless steel
Performance
Noise level *
46 dB
Dishwashing programs *
60min 65°C, Auto 45-65°C, Eco 50°C, Hygiene, Intensive, Intensive 70°C, Quick 45°C
Drying system
Heat exchanger
Number of place settings *
14 place settings
Number of washing programs *
6
Noise emission class *
C
Number of temperature settings
5
Temperature (max) *
70 °C
Maximum hot water supply temperature
60 °C
Cycle time *
225 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
No
AquaSensor function
Yes
Performance
Extra dry
Yes
Glass protection
Yes
Half-load
Yes
Self-cleaning
Yes
Load sensor
Yes
Ergonomics
Dosage assistant
Yes
Automatic detergent detection
Yes
Child lock
Yes
Removable top
Yes
Remaining time indication
Yes
Salt indicator
Yes
Rinse aid indicator
Yes
Wi-Fi controlled
No
Power
Energy efficiency scale
A to G
Energy efficiency class *
E
Energy consumption per cycle
0.93 kWh
Water consumption per cycle *
9.5 L
Energy consumption per 100 cycles *
95 kWh
Connected load
2400 W
Power consumption (left-on)
0.1 W
Power consumption (off)
0.1 W
Current
10 A
Weight & dimensions
Depth
600 mm
Height
845 mm
Weight
50.1 kg
Width *
600 mm