Siemens logo

Siemens SN26T911EU Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66522
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SN26T911EU Freestanding 13 place settings:

Siemens SN26T911EU, Freestanding, White, White, Buttons, 1.7 m, 1.4 m

Long summary description Siemens SN26T911EU Freestanding 13 place settings:

Siemens SN26T911EU. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 13 place settings, Noise level: 40 dB, Dishwashing programs: Auto 35-45°C, Auto 45-65°C, Auto 65-75°C, Eco, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 600 mm, Depth: 573 mm, Height: 845 mm. Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.