location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KI81RAFE0G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KI81RAFE0G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003863497 show
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:23:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Siemens KI81RAFE0G user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation instructions (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Siemens KI81RAFE0G user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The hyperFresh plus Box with adjustable humidity keeps fruit and vegetables fresh for longer
  • - The LED lights up the interior brightly and evenly
  • - bottleRack: Store bottles safely
  • - The bottleRack offers safe storage for all bottles
  • - The easyAccess glass shelves make loading easier and give you a better view of your food items
Long product name Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White :
The long product name of Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E, 319 L, SN-T, 37 dB, 115 kWh/annum, 220 - 240 V, 50 Hz, 90 W
More>>>
Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White:
The official description of Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

refrigerator with hyperFresh plus to keep fruit and vegetables fresh up to 2 times longer, plus touchControl temperature control.

Store bottles safely: the bottleRack.
You can now safely store large bottles, small bottles and cans in the removable stainless steel bottleRack without them rolling back and forth.

Everything within easy reach:
For more convenience when adding and removing foods, the glass shelves can now be pulled out up to the middle on profile rails. This gives you an optimal view and nothing remains hidden. Of course they slide easily and are tilt-proof, so you can pull them all the way out even when fully loaded. The frameless shelves are made of high-quality, robust glass.

Ergonomically ideal access: fully-retractable drawers on telescopic rails.
Thanks to the optional accessory of fully retractable drawers on telescopic rails, you can easily pull the drawers out far. This gives you a better overview of all food items and makes them easier to remove.

Shatterproof and easy to clean: the safetyGlass shelves.
All glass shelves are made from extra strong, easy-to-clean safety glass. If something tips over, the spillage is contained and does not spill into the rest of the refrigerator compartment.

Stable temperature: superCooling.
You can use the superCooling button to quickly reduce the temperature in the refrigerator to +2 °C. This prevents an undesirable rise in the temperature of your already chilled food whenever you add food that is not as cold.

Always the right temperature - freshSense
Even the slightest changes in temperature, like the sun shining on the fridge freezer, can affect the conditions inside the fridge – and thus the freshness of your food. To prevent this, freshSense measures the temperature on the inside and the outside of the fridge and knows when the surrounding conditions change. As soon as a change is registered, the control system immediately takes countermeasures to ensure your food stays fresh for as long as possible.

Positioned flexibly for any storage need: the varioShelf.
The varioShelf consists of two separate 14-cm deep storage shelves; the front shelf can be positioned variably to meet individual storage needs. Positioned one behind the other, the two parts form a whole storage shelf. By sliding the front glass shelf under the back shelf, you can create space in front for particularly tall items.

Always reliable: the multiAlarm system.
The multiAlarm system notifies you visually and acoustically when the temperature rises, which can happen for example if the door is left open.

Flexible and safe: the wavy bottle rack.
Store bottles or cans, large or small, safely and flexibly in the refrigerator compartment. The wave-shaped bottle rack can be positioned wherever you want it.

Shed some light on the situation: LED lighting.
The new integrated long-lasting LED lights fit flush on the side walls or ceiling, illuminating the interior uniformly and perfectly without blinding you.

Keeps fruits and vegetables fresher for longer: hyperFresh plus.
A slider lets you adjust the humidity level in the hyperFresh plus drawer to its content. This guarantees an ideal humidity level that preserves flavour, vitamins, and nutrients for longer.

Short summary description Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White:
This short summary of the Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ500 KI81RAFE0G, 319 L, SN-T, 37 dB, E, White

Long summary description Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White:
This is an auto-generated long summary of Siemens iQ500 KI81RAFE0G fridge Built-in 319 L E White based on the first three specs of the first five spec groups.

Siemens iQ500 KI81RAFE0G. Fridge net capacity: 319 L, Climate class: SN-T, Noise level: 37 dB. Display type: LED, Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 115 kWh, Energy efficiency class: E. Weight: 61.4 kg. Product colour: White

Design
Appliance placement *
Built-in
Product colour *
White
Custom panel-ready
Yes
Door hinge
Right
Reversible doors
Yes
Built-in display *
Yes
Display type
LED
Fridge number of shelves/baskets *
7
Number of vegetable drawers *
2
Fridge door balconies
6
Egg balcony
Yes
Bottle rack
Yes
Shelves material
Tempered glass/Plastic
Performance
Fridge net capacity *
319 L
Fridge gross capacity
321 L
Climate class *
SN-T
Noise emission class *
C
Noise level *
37 dB
Automatic defrost (fridge)
Yes
Multi-airflow system *
No
Super Cool function *
Yes
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Certification
CE, G-Mark, VDE
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Fridge interior light
Yes
Lamp type
LED
Door open alarm *
Yes
Temperature alarm
Yes
Auto-close system
Yes
Cord length
2.3 m
Power
Energy efficiency scale
A to G
Energy efficiency class *
E
Connected load
90 W
Annual energy consumption *
115 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
13 A
Weight & dimensions
Installation compartment width
56 cm
Installation compartment depth
55 cm
Installation compartment height
177.5 cm
Width *
558 mm
Depth *
545 mm
Height *
1772 mm
Weight
61.4 kg