location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ300 HA422210U cooker Freestanding cooker Electric Ceramic Black, White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA422210U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA422210U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003695944
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens iQ300 HA422210U cooker Freestanding cooker Electric Ceramic Black, White A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Ceramic Oven power source: Electric Black, White
  • - Built-in display Storage compartment
  • - Number of cooking zones: 4 zone(s)
  • - Oven net capacity: 71 L
  • - Grill Number of functions: 4
  • - Interior light
  • - 9200 W 0.88 kWh
More>>>
Short summary description Siemens iQ300 HA422210U cooker Freestanding cooker Electric Ceramic Black, White A:
This short summary of the Siemens iQ300 HA422210U cooker Freestanding cooker Electric Ceramic Black, White A data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ300 HA422210U, Freestanding cooker, Black, White, Rotary, Touch, Front, 1.2 m, Bottom

Long summary description Siemens iQ300 HA422210U cooker Freestanding cooker Electric Ceramic Black, White A:
This is an auto-generated long summary of Siemens iQ300 HA422210U cooker Freestanding cooker Electric Ceramic Black, White A based on the first three specs of the first five spec groups.

Siemens iQ300 HA422210U. Product type: Freestanding cooker, Product colour: Black, White, Control type: Rotary, Touch. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 71 L. Energy efficiency class: A, Energy consumption (conventional): 0.88 kWh, Connected load (electric): 9200 W. Width: 600 mm, Depth: 600 mm, Height: 900 mm

Design
Product type *
Freestanding cooker
Product colour *
Black, White
Control type *
Rotary, Touch
Control position
Front
Cord length
1.2 m
Built-in display *
Yes
Storage compartment
Yes
Storage compartment position
Bottom
Storage compartment door material
Metal
Storage compartment type
Storage drawer
Hob
Hob type *
Ceramic
Top surface type
Glass-ceramic
Number of cooking zones *
4 zone(s)
Number of electric cooking zones
4 zone(s)
Cooking zone 1 position
Left front
Cooking zone 1 power source
Electric
Cooking zone 1 type
Small
Cooking zone 1 diameter
145 mm
Cooking zone 2 position
Left rear
Cooking zone 2 power source
Electric
Cooking zone 2 type
Medium
Cooking zone 2 diameter
180 mm
Cooking zone 3 position
Right front
Cooking zone 3 power source
Electric
Cooking zone 3 type
Large
Cooking zone 3 diameter
210 mm
Oven
Oven size *
Medium
Number of ovens *
1
Oven power source *
Electric
Oven position
Bottom
Oven net capacity *
71 L
Oven
Oven gross capacity
71 L
Grill *
Yes
Oven interior dimensions (W x D x H)
482 x 452 x 329 mm
Oven door opening
Drop down opening
Door temperature (max)
40 °C
Oven door material
Glass
Viewing window
Yes
Interior light
Yes
Number of functions
4
Top and bottom heating
Yes
Bottom heating
Yes
Conventional cooking
Yes
Ergonomics
On/off switch
Yes
Adjustable feet
Yes
Power
Connected load (electric)
9200 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency class *
A
Energy consumption (conventional) *
0.88 kWh
Packaging content
Baking tray
Yes
Weight & dimensions
Width *
600 mm
Depth
600 mm
Height
900 mm
Weight
56.1 kg
Depth with door open
105 cm
Packaging data
Package weight
60 kg
Other features
Power level
9