location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ700 EX651FEC1E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX651FEC1E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX651FEC1E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003716786
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:31
The date of the most recent change of this product data-sheet in Icecat.
Siemens EX651FEC1E user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Siemens EX651FEC1E user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation instructions (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ700 EX651FEC1E hob Black Built-in Zone induction hob 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 4 zone(s) Glass-ceramic Zone induction hob
  • - Built-in display Timer Residual heat indicator Child lock
  • - Control type: Touch
More>>>
Short summary description Siemens iQ700 EX651FEC1E hob Black Built-in Zone induction hob 4 zone(s):
This short summary of the Siemens iQ700 EX651FEC1E hob Black Built-in Zone induction hob 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ700 EX651FEC1E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens iQ700 EX651FEC1E hob Black Built-in Zone induction hob 4 zone(s):
This is an auto-generated long summary of Siemens iQ700 EX651FEC1E hob Black Built-in Zone induction hob 4 zone(s) based on the first three specs of the first five spec groups.

Siemens iQ700 EX651FEC1E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W, Large cooking zone: 3300 W. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 7400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 51 mm

Design
Number of electric cooking zones *
4 zone(s)
Cooking zone 1 type
Regular
Cooking zone 1 shape
Rectangular
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Electric
Cooking zone 1 diameter
190 mm
Cooking zone 1 power
2200 W
Cooking zone 1 boost
3700 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Rectangular
Cooking zone 2 position
Left front
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
190 mm
Cooking zone 2 power
2200 W
Cooking zone 2 boost
3700 W
Cooking zone 3 type
Simmer
Cooking zone 3 shape
Round
Cooking zone 3 position
Right rear
Cooking zone 3 power source
Electric
Cooking zone 3 diameter
145 mm
Cooking zone 3 power
1400 W
Cooking zone 3 boost
2200 W
Cooking zone 4 type
Large
Cooking zone 4 shape
Round
Cooking zone 4 position
Right front
Cooking zone 4 power source
Electric
Cooking zone 4 diameter
210 mm
Cooking zone 4 power
2200 W
Cooking zone 4 boost
3700 W
Simmer cooking zone shape
Round
Simmer cooking zone diameter
14.5 cm
Regular cooking zone shape
Round
Regular cooking zone diameter
21 cm
Large cooking zone shape
Rectangular
Large cooking zone size (W x D)
400 x 240 mm
Flexible cooking zone
Yes
Number of flexible cooking zones
1 zone(s)
Combi zone
Yes
Product colour *
Black
Appliance placement *
Built-in
Hob type *
Zone induction hob
Design
Top surface type *
Glass-ceramic
Number of cooking zones *
4 zone(s)
Frame type
U-form trim
Performance
Simmer cooking zone
1400 W
Regular cooking zone
2200 W
Large cooking zone
3300 W
Boost function
Yes
Number of power levels
126
Pan detection
Yes
Certification
AENOR, CE
Ergonomics
Control type *
Touch
Control position *
Front
Built-in display *
Yes
Timer
Yes
Timer type
Digital
Residual heat indicator
Yes
Child lock
Yes
Power
Connected load (electric) *
7400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
32 A
Weight & dimensions
Width
592 mm
Depth
522 mm
Height
51 mm
Weight
13 kg
Cord length
1.1 m
Installation compartment width
56 cm
Installation compartment depth
49 cm
Installation compartment depth (min)
49 cm
Installation compartment depth (max)
50 cm
Installation compartment height
5.1 cm
Packaging data
Package width
753 mm
Package depth
603 mm
Package height
51 mm
Package weight
15 kg